DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1200
1250
1300
1350
1400
1450
1500
1510
1520
1530
1540
1550
1559
1560
1561
1562
1563
1564
1565
1566
1567
1568
1569
| Product Name | Notes |
|---|---|
| ".050"" SAMARRAY LOW PROFILE OPEN-" | |
| ".050"" SAMARRAY OPEN-PIN-FIELD AR" | |
| ".050"" X .100"" MICRO SHROUDED TER" | |
| ".100"" SHROUDED ELEVATED TERMINAL" | |
| "10 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "10 Position FFC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "10 Position FFC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle" | |
| "10 Position FFC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "10 Position FFC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle" | |
| "10 Position FFC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount" | |
| "10 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole" | |
| "12 Position FFC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle" | |
| "12 Position FFC, FPC Connector Contacts, Bottom 0.106"" (2.70mm) Surface Mount, Right Angle" | |
| "15 Position FFC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "15 Position FFC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle" | |
| "15 Position FFC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle" | |
| "15 Position FFC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount" | |
| "16 Position FFC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "16 Position FFC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle" | |
| "16 Position FFC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle" | |
| "18 Position FFC, FPC Connector Contacts, Bottom 0.071"" (1.80mm) Surface Mount, Right Angle" | |
| "18 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "18 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "2 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws with Captive Plate" | |
| "2 Circuit 0.300"" (7.62mm) Barrier Block Connector, Screws with Captive Plate" | |
| "2 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "2 Circuit 0.374"" (9.50mm) Barrier Block Connector, Screws with Captive Plate" | |
| "2 Circuit 0.394"" (10.00mm) Barrier Block Connector, Screws with Captive Plate" | |
| "2 Circuit 0.433"" (11.00mm) Barrier Block Connector, Screws with Captive Plate" | |
| "2 Circuit 0.500"" (12.70mm) Barrier Block Connector, Screws with Captive Plate" | |
| "2 Circuit 0.630"" (16.00mm) Barrier Block Connector, Screws with Captive Plate" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole" | |
| "20 Position FFC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "20 Position FFC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle" | |
| "20 Position FFC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "20 Position FFC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle" | |
| "20 Position FFC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount" | |
| "20 Position FFC, FPC Connector Contacts, Bottom 0.071"" (1.80mm) Surface Mount, Right Angle" | |
| "20 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "20 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "22 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "22 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "24 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "24 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "25 Position FFC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "25 Position FFC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle" | |
| "25 Position FFC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount" | |
| "26 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "26 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "28 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "28 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "3 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws with Captive Plate" | |
| "3 Circuit 0.300"" (7.62mm) Barrier Block Connector, Screws with Captive Plate" | |
| "3 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "3 Circuit 0.374"" (9.50mm) Barrier Block Connector, Screws with Captive Plate" | |
| "3 Circuit 0.433"" (11.00mm) Barrier Block Connector, Screws with Captive Plate" | |
| "3 Circuit 0.500"" (12.70mm) Barrier Block Connector, Screws with Captive Plate" | |
| "3 Circuit 0.630"" (16.00mm) Barrier Block Connector, Screws with Captive Plate" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole" | |
| "30 Position FFC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "30 Position FFC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle" | |
| "30 Position FFC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "30 Position FFC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount" | |
| "30 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "30 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "32 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "32 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "34 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "34 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "36 Position FFC, FPC Connector Contacts, Bottom 0.035"" (0.90mm) Surface Mount, Right Angle" | |
| "36 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "36 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "4 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws with Captive Plate" | |
| "4 Circuit 0.300"" (7.62mm) Barrier Block Connector, Screws with Captive Plate" | |
| "4 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "4 Circuit 0.374"" (9.50mm) Barrier Block Connector, Screws with Captive Plate" | |
| "4 Circuit 0.394"" (10.00mm) Barrier Block Connector, Screws with Captive Plate" | |
| "4 Circuit 0.433"" (11.00mm) Barrier Block Connector, Screws with Captive Plate" | |
| "4 Circuit 0.500"" (12.70mm) Barrier Block Connector, Screws with Captive Plate" | |
| "4 Circuit 0.630"" (16.00mm) Barrier Block Connector, Screws with Captive Plate" | |
| "4 Position FFC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle" | |
| "4 Position FFC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole" | |
| "40 Position FFC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "40 Position FFC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount" | |
| "40 Position FFC, FPC Connector Contacts, Bottom 0.035"" (0.90mm) Surface Mount, Right Angle" | |
| "40 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "40 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "43 Position FFC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "5 Circuit 0.300"" (7.62mm) Barrier Block Connector, Screws with Captive Plate" | |
| "5 Circuit 0.374"" (9.50mm) Barrier Block Connector, Screws with Captive Plate" | |
| "5 Position FFC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole" | |
| "50 Position FFC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "6 Circuit 0.374"" (9.50mm) Barrier Block Connector, Screws with Captive Plate" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole" | |
| "7 Circuit 0.300"" (7.62mm) Barrier Block Connector, Screws with Captive Plate" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole" | |
| "8 Circuit 0.250"" (6.35mm) Barrier Block Connector, Screws with Captive Plate" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole" | |
| "Connector Header Surface Mount 12 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 2 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 24 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 4 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 8 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 12 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 16 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 20 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 24 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 5 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 12 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 14 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 20 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 20 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 24 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 26 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 28 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 30 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 34 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 36 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 50 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 6 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 8 position 0.100"" (2.54mm)" | |
| 1.00 MM ZERO INSERTION FORCE FLA | |
| 10 Position Connector High Density Array, Female Through Hole Gold | |
| 100 Position Connector Array, Female Sockets Surface Mount Gold | |
| 100 Position Connector Array, Male Pins Surface Mount Gold | |
| 10P , PITCH 9.5RETAINING WALL BA | |
| 120 Position Connector High Density Array, Female Through Hole Gold | |
| 150 Position Connector Array, Female Sockets Surface Mount Gold | |
| 150 Position Connector Array, Male Pins Surface Mount Gold | |
| 150 Position Connector High Density Array, Female Through Hole Gold | |
| 150 Position Connector High Density Array, Male Through Hole Gold | |
| 160 Position Connector Array, Male Pins Surface Mount Gold | |
| 160 Position Connector High Density Array, Female Through Hole Gold | |
| 2.00 MM FLEXYZ HIGH-DENSITY BOAR | |
| 2.00 MM FLEXYZ HIGH-DENSITY ELEV | |
| 2.00 MM FLEXYZ HIGH-DENSITY SOCK | |
| 2.00 MM FLEXYZ HIGH-DENSITY SQUA | |
| 2.00 MM SHROUDED VARIABLE STACK | |
| 20 Position Connector High Density Array, Female Through Hole Gold | |
| 200 Position Connector Array, Female Sockets Surface Mount Gold | |
| 200 Position Connector High Density Array, Female Through Hole Gold | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 250 Position Connector High Density Array, Female Through Hole Gold | |
| 300 Position Connector Array, Female Sockets Surface Mount Gold | |
| 37 Position D-Sub Plug, Male Pins Connector | |
| 3M FOUR-WALL HEADER 2500 SERIES | |
| 40 Position Connector High Density Array, Female Through Hole Gold | |
| 400 Position Connector Array, Male Pins Surface Mount Gold | |
| 4P , PITCH 8.25THROUGH TYPE BARR | |
| 4P , PITCH 9.5RETAINING WALL BAR | |
| 500 Position Connector Array, Female Sockets Surface Mount Gold | |
| 5P , PITCH 8.25THROUGH TYPE BARR | |
| 5P , PITCH 9.5RETAINING WALL BAR | |
| 6P , PITCH 8.25THROUGH TYPE BARR | |
| 6P , PITCH 9.5RETAINING WALL BAR | |
| 7P , PITCH 8.25THROUGH TYPE BARR | |
| 7P , PITCH 9.5RETAINING WALL BAR | |
| 8P , PITCH 9.5RETAINING WALL BAR | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9P , PITCH 9.5RETAINING WALL BAR | |
| CONN BOTTOM 20POS 1.8MM R/A | |
| CONN BOTTOM 40POS 0.9MM R/A | |
| CONN FFC TOP 20POS 1MM R/A | |
| CONN FFC TOP 30POS 0.5MM R/A | |
| CONN FFC VERT 15POS 0.5MM SMD | |
| CONN FFC VERT 20POS 0.5MM SMD | |
| CONN RECEPTACLE 16POS | |
| CONN RECEPTACLE 24POS | |
| CONN RECEPTACLE 4POS | |
| CONTACT SPRING H1.7MM, T=0.1MM | |
| Interconnect Misc | |
| INTERCONNECT RECTANGULAR | |
| RECEPTACLE, 10A, 1,000V AC/DC, R | |
| RECEPTACLE, 2.0A, 2 POS., 60.0V | |
| RECEPTACLE, 20POS., 2.0A, 60.0V | |
| RECEPTACLE, 32 POS. , 1A, 50V AC | |
| RECEPTACLE, 6POS., HIGH-VOLTAGE | |
| ZCONNECT SECONDARY LATCH/ANGLE-P | |
| ZCONNECT, A CODE, SOCKET, PLASTI | |
| ZERO INSERTION FORCE CONNECTOR F |
| << Prev | Next >> |