Aratas America LLC XN2 Easy-wire Connectors for Industrial Components XN2D-4471

Description
Easy-wire Connectors with e-CON * Specifications; Ideal for Connecting Sensors. Use industry-proven spring clamps for wiring. No special tools required for easy wiring. Rewiring (repairing) is possible. Each Connector accepts any wire size from stranded wire AWG28 (0.08 mm2) to AWG20 (0.5 mm2). (External sheath diameter: 1.5 mm max.) Note: *E-con specifications are currently being promoted for standardization by manufacturers of FA components and connectors. Connector specifications are disclosed only for the mating portions.
Request a Quote Datasheet
Description
Easy-wire Connectors with e-CON * Specifications; Ideal for Connecting Sensors. Use industry-proven spring clamps for wiring. No special tools required for easy wiring. Rewiring (repairing) is possible. Each Connector accepts any wire size from stranded wire AWG28 (0.08 mm2) to AWG20 (0.5 mm2). (External sheath diameter: 1.5 mm max.) Note: *E-con specifications are currently being promoted for standardization by manufacturers of FA components and connectors. Connector specifications are disclosed only for the mating portions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XN2 Easy-wire Connectors for Industrial Components - XN2D-4471 - Aratas America LLC
Hoffman Estates, IL, United States
XN2 Easy-wire Connectors for Industrial Components
XN2D-4471
XN2 Easy-wire Connectors for Industrial Components XN2D-4471
Easy-wire Connectors with e-CON * Specifications; Ideal for Connecting Sensors. Use industry-proven spring clamps for wiring. No special tools required for easy wiring. Rewiring (repairing) is possible. Each Connector accepts any wire size from stranded wire AWG28 (0.08 mm2) to AWG20 (0.5 mm2). (External sheath diameter: 1.5 mm max.) Note: *E-con specifications are currently being promoted for standardization by manufacturers of FA components and connectors. Connector specifications are disclosed only for the mating portions.

Easy-wire Connectors with e-CON * Specifications; Ideal for
Connecting Sensors.

  • Use industry-proven spring clamps for wiring.
  • No special tools required for easy wiring.
  • Rewiring (repairing) is possible.
  • Each Connector accepts any wire size from stranded wire AWG28 (0.08 mm2) to AWG20 (0.5 mm2). (External sheath diameter: 1.5 mm max.)

Note: *E-con specifications are currently being promoted for standardization by manufacturers of FA components and connectors. Connector specifications are disclosed only for the mating portions.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
315-XN2D-4471
Electronic Connector 315-XN2D-4471
CONN RCPT 16POS 0.079 GOLD PCB Product overview: XN2D-4471 from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-XN2D-4471 can be used for catalog matching and distributor lookup.

CONN RCPT 16POS 0.079 GOLD PCB Product overview: XN2D-4471 from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-XN2D-4471 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - OR1031-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
OR1031-ND
Headers, Receptacles, Female Sockets OR1031-ND
"16 (4 x 4 Ports) Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"16 (4 x 4 Ports) Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - XN2D-4471 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
XN2D-4471
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets XN2D-4471
CONN RCPT 16POS 0.079 GOLD PCB

CONN RCPT 16POS 0.079 GOLD PCB

Supplier's Site
Wire To Board Connector, 4 Position, 4Row; Connector Systems Omron Electronic Components - 40T9644 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector, 4 Position, 4Row; Connector Systems Omron Electronic Components
40T9644
Wire To Board Connector, 4 Position, 4Row; Connector Systems Omron Electronic Components 40T9644
WIRE TO BOARD CONNECTOR, 4 POSITION, 4ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:-; No. of Rows:4Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:XN2 Series; Connector Type:Wire to Board RoHS Compliant: Yes

WIRE TO BOARD CONNECTOR, 4 POSITION, 4ROW; Connector Systems:Wire-to-Board; Pitch Spacing:-; No. of Rows:4Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:XN2 Series; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number XN2D-4471 315-XN2D-4471 OR1031-ND XN2D-4471 40T9644
Product Name XN2 Easy-wire Connectors for Industrial Components Electronic Connector Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Wire To Board Connector, 4 Position, 4Row; Connector Systems Omron Electronic Components
Connector Type Wire to Board Connector Header Connector; Receptacle Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Gender Female / Jack
Termination Press-Fit, Solder Press-Fit, Solder
Voltage Rating 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - 39-XC5H-6422-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
Current Rating 2.0 amps
View Details
2 suppliers
FFC, FPC (Flat Flexible) Connector Assemblies - OR757TR-ND - DigiKey
Specs
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle
Voltage Rating 50 volts
View Details
3 suppliers
XF3M/XF2M FPC/FFC Connector - XF2M-4215-1A - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
4 suppliers
FFC, FPC (Flat Flexible) Connector Assemblies - OR1193TR-ND - DigiKey
Specs
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle
Voltage Rating 50 volts
View Details