CONN RCPT 4POS 0.079 GOLD PCB Product overview: XN2D-1431 from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-XN2D-1431 can be used for catalog matching and distributor lookup.
"4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Industrial Connector
CONN RCPT 4POS 0.079 GOLD PCB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-XN2D-1431 | Z2789-ND | 73R0493 | XN2D-1431 |
| Product Name | Electronic Connector | Headers, Receptacles, Female Sockets | Industrial Connector Omron Industrial Automation | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Termination | Press-Fit, Solder | Press-Fit, Solder | ||
| Voltage Rating | 32 volts | 32 volts | 32 volts | |
| Current Rating | 3.0 amps | |||
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty; Wire to Board Connector |