OMRON’s IC Connectors Have Excellent
Reliability and Can Tolerate Momentary
Interruptions in Power. Ideal for Highspeed
Data Processing.
Win Source Part Number: 1178619-XR2A-0811-N
Category: Connectors, Interconnects>Socket
Series: XR2
Type: DIP, 0.3" (7.62mm) Row Spacing
Features: Open Frame
Termination: Solder
Package: Bulk
Housing Material: Polybutylene Terephthalate (PBT), Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 60
Number of Positions or Pins (Grid): 8 (2 x 4)
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Material - Mating: Beryllium Copper
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 10.0µin (0.25µm)
Contact Material - Post: Beryllium Copper
Termination Post Length: 0.126" (3.20mm)
Contact Resistance: 20mOhm
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): XR2A0811N;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
HTSUS: 8536.69.4040
Mfr: Omron Electronics Inc-EMC Div
Other Names: 2266-XR2A-0811-N,XR2
Base Product Number: XR2A
"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
CONN IC DIP SOCKET 8POS GOLD
CONN IC DIP SOCKET 8POS GOLD
DIP SOCKET, GOLD, 8POS, 2.54MM, TH; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:XR2 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Aratas America LLC | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XR2A-0811-N | 1178619-XR2A-0811-N | XR2A-0811-N-ND | XR2A-0811-N | XR2A-0811-N | 88M5139 |
| Product Name | XR2 IC Sockets | Connectors, Interconnects - Sockets for ICs, Transistors | IC Sockets | Sockets for ICs, Transistors | IC Sockets | Dip Socket, Gold, 8Pos, 2.54Mm, Th; No. Of Contacts Omron Electronic Components |
| Connector Type | Wire to Board Connector | |||||
| Gender | Female / Jack | |||||
| Termination | Straight DIP | Solder | Solder |