DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1200
1250
1300
1350
1400
1450
1500
1510
1520
1530
1540
1550
1558
1559
1560
1561
1562
1563
1564
1565
1566
1567
1568
1569
| Product Name | Notes |
|---|---|
| "10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) Vertical Surface Mount" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "10 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Surface Mount" | |
| "10 Position Wire to Board Terminal Block Vertical with Board 0.100"" (2.54mm) Surface Mount" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) Vertical Surface Mount" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "11 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Surface Mount" | |
| "11 Position Wire to Board Terminal Block Vertical with Board 0.100"" (2.54mm) Surface Mount" | |
| "12 Position Socket Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "12 Position Socket Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) Vertical Surface Mount" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "12 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Surface Mount" | |
| "12 Position Wire to Board Terminal Block Vertical with Board 0.100"" (2.54mm) Surface Mount" | |
| "13 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "13 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "14 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "14 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "15 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "15 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "16 (4 x 4 Ports) Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "17 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "17 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "18 (2 x 9) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "18 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) Vertical Surface Mount" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Surface Mount" | |
| "2 Position Wire to Board Terminal Block Vertical with Board 0.100"" (2.54mm) Surface Mount" | |
| "20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "22 (2 x 11) Pos DIP, 0.4"" (10.16mm) Row Spacing Socket Gold Threaded" | |
| "24 (2 x 12) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "26 Position Socket Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "3 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) Vertical Surface Mount" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Surface Mount" | |
| "3 Position Wire to Board Terminal Block Vertical with Board 0.100"" (2.54mm) Surface Mount" | |
| "30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "32 (2 x 16) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Threaded" | |
| "32 (2 x 16) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) Vertical Surface Mount" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Surface Mount" | |
| "4 Position Wire to Board Terminal Block Vertical with Board 0.100"" (2.54mm) Surface Mount" | |
| "40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "5 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) Vertical Surface Mount" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Surface Mount" | |
| "5 Position Wire to Board Terminal Block Vertical with Board 0.100"" (2.54mm) Surface Mount" | |
| "50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) Vertical Surface Mount" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Surface Mount" | |
| "6 Position Wire to Board Terminal Block Vertical with Board 0.100"" (2.54mm) Surface Mount" | |
| "60 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "64 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "68 Position Socket Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "68 Position Socket Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) Vertical Surface Mount" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Surface Mount" | |
| "7 Position Wire to Board Terminal Block Vertical with Board 0.100"" (2.54mm) Surface Mount" | |
| "8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Threaded" | |
| "8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) Vertical Surface Mount" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Surface Mount" | |
| "8 Position Wire to Board Terminal Block Vertical with Board 0.100"" (2.54mm) Surface Mount" | |
| "80 Position Socket Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) 90°, Right Angle Surface Mount" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.100"" (2.54mm) Vertical Surface Mount" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "9 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Surface Mount" | |
| "9 Position Wire to Board Terminal Block Vertical with Board 0.100"" (2.54mm) Surface Mount" | |
| "Connector Header Surface Mount 12 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 26 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 50 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 68 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 80 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 12 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 26 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 50 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 68 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 80 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 100 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 36 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 60 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 64 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 100 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 30, 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 34, 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 40, 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 50, 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 60 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 60, 60 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 64 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 64, 64 position 0.100"" (2.54mm)" | |
| 0.25MM PITCH CONNECTOR FOR MICRO | |
| 100 Position Connector Plug, Center Strip Contacts Through Hole Gold | |
| 100 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold | |
| 100 Position Connector Socket, Outer Shroud Contacts Through Hole Gold | |
| 100 Position Connector Socket, Outer Shroud Contacts Through Hole, Right Angle Gold | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 15 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 15 Position Header Connector Post Gold | |
| 16 Position Header Connector Post Gold | |
| 20 (1 x 20) Pos SIP Socket Gold Through Hole | |
| 20 Position Connector Plug, Center Strip Contacts Through Hole Gold | |
| 20 Position Connector Socket, Outer Shroud Contacts Through Hole Gold | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 3 (1 x 3) Pos SIP Socket Gold Through Hole | |
| 3 Position Circular Connector Receptacle, Female Sockets Solder | |
| 30 Position Connector Plug, Center Strip Contacts Through Hole Gold | |
| 30 Position Connector Socket, Outer Shroud Contacts Through Hole Gold | |
| 30 Position Connector Socket, Outer Shroud Contacts Through Hole, Right Angle Gold | |
| 32 (1 x 32) Pos SIP Socket Gold Through Hole | |
| 32 Position Header Connector Post Gold | |
| 37 Position D-Sub Plug, Male Pins Connector | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder | |
| 40 Position Connector Plug, Center Strip Contacts Through Hole Gold | |
| 40 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold | |
| 40 Position Connector Socket, Outer Shroud Contacts Through Hole Gold | |
| 40 Position Connector Socket, Outer Shroud Contacts Through Hole, Right Angle Gold | |
| 5 Position Circular Connector Plug, Male Pins Solder | |
| 50 Position Connector Socket, Outer Shroud Contacts Through Hole Gold | |
| 50 Position Connector Socket, Outer Shroud Contacts Through Hole, Right Angle Gold | |
| 80 Position Connector Plug, Center Strip Contacts Through Hole Gold | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| Connector Header position | |
| Connector Header Through Hole 2 position | |
| Connector Header Through Hole 3 position | |
| Contact Spring Through Hole | |
| DVI-D, Dual Link Receptacle Connector 24 Position Through Hole, Right Angle | |
| DVI-I, Dual Link Receptacle Connector 29 Position Through Hole, Right Angle | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e | |
| MICRO COAX RECEP 30P STRAIGHT | |
| MICRO COAX RECEP 40P STRAIGHT | |
| MICRO COAX RECEP 48P RIGHT ANGLE | |
| NIM-CAMAC CD/N 549 Connector Receptacle, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| Position Connector | |
| USB - mini B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle | |
| USB - mini B USB 2.0 Receptacle Connector 5 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole | |
| USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle | |
| USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle |
| << Prev | Next >> |