Samtech, Inc. Headers, Receptacles, Female Sockets SSW-117-02-T-S

Description
"17 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
Request a Quote Datasheet
Description
"17 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - SAM1222-17-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
SAM1222-17-ND
Headers, Receptacles, Female Sockets SAM1222-17-ND
"17 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"

"17 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number SAM1222-17-ND
Product Name Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Category Audio / Video; IEEE 1394 Connectors, FireWire
Connector Type Firewire - 6 Way
Gender Female / Jack
View Details
Headers, Male Pins - A26850-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 1.0 amps
View Details
RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details