Samtech, Inc. Headers, Receptacles, Female Sockets SFM-130-01-L-D-DS

Description
"60 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
Request a Quote Datasheet
Description
"60 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - SFM-130-01-L-D-DS-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
SFM-130-01-L-D-DS-ND
Headers, Receptacles, Female Sockets SFM-130-01-L-D-DS-ND
"60 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"

"60 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number SFM-130-01-L-D-DS-ND
Product Name Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
Mounting PC Mount
View Details
Ribbon Cable Connectors - 100400-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details