HIROSE Electric U.S.A., Inc. FFC, FPC (Flat Flexible) Connector Assemblies FH33J-4S-0.5SH(10)

Description
CONN FFC BOTTOM 4POS 0.5MM R/A
Request a Quote Datasheet
Description
CONN FFC BOTTOM 4POS 0.5MM R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 26-FH33J-4S-0.5SH(10)DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
26-FH33J-4S-0.5SH(10)DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 26-FH33J-4S-0.5SH(10)DKR-ND
CONN FFC BOTTOM 4POS 0.5MM R/A

CONN FFC BOTTOM 4POS 0.5MM R/A

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 26-FH33J-4S-0.5SH(10)CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
26-FH33J-4S-0.5SH(10)CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 26-FH33J-4S-0.5SH(10)CT-ND
CONN FFC BOTTOM 4POS 0.5MM R/A

CONN FFC BOTTOM 4POS 0.5MM R/A

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 26-FH33J-4S-0.5SH(10)TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
26-FH33J-4S-0.5SH(10)TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 26-FH33J-4S-0.5SH(10)TR-ND
"4 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"4 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1348645-FH33J-4S-0.5SH(10) - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1348645-FH33J-4S-0.5SH(10)
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1348645-FH33J-4S-0.5SH(10)
Win Source Part Number: 1348645-FH33J-4S-0.5 SH(10) Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Series: FH33J Number of Positions: 4 Pitch: 0.020" (0.50mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.047" (1.20mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Flip Lock Cable End Type: Tapered Housing Material: Liquid Crystal Polymer (LCP) , Halogen Free Actuator Material: Polyphenylene Sulfide (PPS) Standard Package: 5,000 Mating Cycles: 20 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A HTSUS: 8536.69.4051 Mfr: Hirose Electric Co Ltd Base Product Number: FH33

Win Source Part Number: 1348645-FH33J-4S-0.5SH(10)
Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Series: FH33J
Number of Positions: 4
Pitch: 0.020" (0.50mm)
Features: Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tape & Reel
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Height Above Board: 0.047" (1.20mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Flip Lock
Cable End Type: Tapered
Housing Material: Liquid Crystal Polymer (LCP) , Halogen Free
Actuator Material: Polyphenylene Sulfide (PPS)
Standard Package: 5,000
Mating Cycles: 20
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A
HTSUS: 8536.69.4051
Mfr: Hirose Electric Co Ltd
Base Product Number: FH33

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
350-FH33J-4S-0.5SH(10)
Electronic Connector 350-FH33J-4S-0.5SH(10)
FFC & FPC Connectors 4P SMT HORIZ ZIF AU 1.2MM HT .5MM PITCH Product overview: FH33J-4S-0.5SH(10) from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-FH33J-4S-0.5SH(1 0) can be used for catalog matching and distributor lookup.

FFC & FPC Connectors 4P SMT HORIZ ZIF AU 1.2MM HT .5MM PITCH Product overview: FH33J-4S-0.5SH(10) from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-FH33J-4S-0.5SH(10) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 26-FH33J-4S-0.5SH(10)DKR-ND 1348645-FH33J-4S-0.5SH(10) 350-FH33J-4S-0.5SH(10)
Product Name FFC, FPC (Flat Flexible) Connector Assemblies Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Electronic Connector
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 50 volts 50 volts 50 volts
Current Rating 0.5 amps 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data