Te-Co, Inc. Datasheets for Ball and Spring Plungers
Ball and spring plungers are devices incorporating a body and a spring loaded ball or pin.
Ball and Spring Plungers: Learn more
| Product Name | Notes |
|---|---|
| Product Information Carbon & Stainless Steel Nose Material: Steel Body: 12L14 Steel, Black Oxide Finish Stainless Steel Body: 303 Stainless Steel Steel Nose: 12L14 Steel, Black Oxide Finish Stainless Steel... | |
| Product Information The ideal mating detent for ball plungers or other similar applications. Hardened and ground - 440C stainless steel. | |
| Product Information Designed for applications where space is limited Chamfered plunger for easy alignment Withstands side loading *No thread relief **Zinc Plated Clear Chromate Finish | |
| Product Information Designed for applications where space is limited Fully retractable plunger Chamfered plunger for easy alignment Zinc Plated Clear Chromate finish *No thread relief in 1/4-20 thread size | |
| Product Information Designed for applications where space is limited Plunger can be completely withdrawn into the body and locked into a retracted position Chamfered plunger for easy alignment *Black Oxide... | |
| Product Information For material information, contact TE-CO Many sizes conform to TCMAI standards Bushing not included - order separately * For proper installation use nominal drill diameter ** Approximate poundage... | |
| Product Information For material information, contact TE-CO Many sizes conform to TCMAI standards Bushing not included - See Straight Index Bushings Rotary cam allows for quick horizontal motion *For proper... | |
| Product Information For material information, contact TE-CO Many sizes conform to TCMAI standards Bushing not included - See Straight Index Bushings Vertical cam allows for quick vertical motion *For proper... | |
| Product Information Fully retractable plunger Chamfered plunger for easy alignment Zinc Plated Clear Chromate finish *No thread relief in 1/4-20 thread size | |
| Product Information Fully retractable plunger Chamfered plunger for easy alignment Easy withdrawing and re-engagement *Black Oxide Finish | |
| Product Information Material: Steel, Black Oxide Finish Case hardened plunger Black Oxide Finish Hexagonal nose design allows for easy installation/removal with socket wrench | |
| Product Information Material: Steel, Black Oxide Finish Ideal for tough, high-speed, long-life product applications Flat, hexagonal nose design Easy access and adjustment Long spring life | |
| Product Information Material: Steel Ideal for high-speed, long-life applications Hexagonal nose design Easy insertion, adjustment or removal | |
| Product Information Material: Body: Steel Plunger: Case Hardened Steel Knob: Delrin (Black) Optional locking elements Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No... | |
| Product Information Material: Body: Stainless Steel Plunger: Stainless Steel Knob: Delrin Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6... | |
| Product Information Material: Body: Stainless Steel Plunger: Stainless Steel Knob: Delrin Contoured knob Unified ANSI & metric threads Ideal for food and medical applications *No thread relief in 1/4-20 thread... | |
| Product Information Material: Body: Steel or Stainless Steel Plunger: Steel or Stainless Steel Unified ANSI and metric threads Hand retractable plunger can be easily engaged and withdrawn Chamfered plunger for... | |
| Product Information Material: Body: Steel Plunger: Case Hardened Steel Knob: Delrin (Black) Non-locking design Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread... | |
| Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation... | |
| Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver... | |
| Product Information Plunger can be completely withdrawn into the body and locked into a retracted position Chamfered plunger for easy alignment Built in drive wrench for rapid installation and alignment... | |
| Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Brown Phenolic Nose Ideal for aluminum, brass, or any soft, easily marred material. High tensile strength Excellent wear resistance... | |
| Product Information Designed for applications where space is limited Chamfered plunger for easy alignment Withstands side loading *No thread relief **Zinc Plated Clear Chromate Finish |
| << Prev | Next >> |