Te-Co, Inc. Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Non-Locking: 1/2-13 Thread with Locking Element 58452

Description
Product Information Material: Body: Stainless Steel Plunger: Stainless Steel Knob: Delrin Contoured knob Unified ANSI & metric threads Ideal for food and medical applications *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%
Description
Product Information Material: Body: Stainless Steel Plunger: Stainless Steel Knob: Delrin Contoured knob Unified ANSI & metric threads Ideal for food and medical applications *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%

Suppliers

Company
Product
Description
Supplier Links
Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Non-Locking: 1/2-13 Thread with Locking Element - 58452 - Te-Co, Inc.
Union, OH, USA
Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Non-Locking: 1/2-13 Thread with Locking Element
58452
Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Non-Locking: 1/2-13 Thread with Locking Element 58452
Product Information Material: Body: Stainless Steel Plunger: Stainless Steel Knob: Delrin Contoured knob Unified ANSI & metric threads Ideal for food and medical applications *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%

Product Information

  • Material:
    • Body: Stainless Steel
    • Plunger: Stainless Steel
    • Knob: Delrin
  • Contoured knob
  • Unified ANSI & metric threads
  • Ideal for food and medical applications

*No thread relief in 1/4-20 thread size
*No thread relief in M6 thread size
Initial End Forces = +/-50% Final End Forces = +/-25%

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 58452
Product Name Delrin® Knob Stainless Steel Hand Retractable Spring Plunger / Non-Locking: 1/2-13 Thread with Locking Element
Plunger Type Ball Plunger; (Retractable, Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Spring Plungers - 26943 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 17.4 lbs (7.89 kg)
Thread Size 1/2-13
View Details
Spring Plungers & Indexing Plungers - 237407 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Body Stainless Steel
View Details
Posi-Hex Plungers - Steel w/Delrin® Nose - DPH48B - Vlier
Specs
Plunger Type Posi-Hex
Stroke 0.5300 inch (13.46 mm)
End Force 1.6 lbs (0.7256 kg)
View Details
Slotted Head Steel Spring Pin Plunger With M16 Threads - Light End Pressure - S707CPMS1624L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Non-threaded 0.3346 inch (8.5 mm)
View Details