Te-Co, Inc. Posi Hex Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 6-32 Thread, End Force = 1.00 Initial x 1.60 Final with Locking Element 57002

Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002
Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Suppliers

Company
Product
Description
Supplier Links
Posi Hex Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 6-32 Thread, End Force = 1.00 Initial x 1.60 Final with Locking Element - 57002 - Te-Co, Inc.
Union, OH, USA
Posi Hex Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 6-32 Thread, End Force = 1.00 Initial x 1.60 Final with Locking Element
57002
Posi Hex Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 6-32 Thread, End Force = 1.00 Initial x 1.60 Final with Locking Element 57002
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Product Information

  • Material:
    • Steel Body: 12L14 Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Steel Plunger: 12L14 Steel, Case Hardened
    • Stainless Steel Plunger: 303 Stainless Steel
  • Black Oxide Finish
  • Easy installation and removal
  • Withstands high torque
  • One-piece body - no set screw in back
  • *1-8 (Part #57184) not available In one piece-design
  • INCH SIZES
    • Steel Nose: + 000 - 001
    • Delrin Nose: + 000 - 002
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57002
Product Name Posi Hex Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 6-32 Thread, End Force = 1.00 Initial x 1.60 Final with Locking Element
Plunger Type Ball Plunger; Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Tip Shortie Spring Plungers - 27172 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 3.51 lbs (1.59 kg)
Thread Size M6 x 1.0
View Details
Spring Plungers & Indexing Plungers - 478927 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Body Stainless Steel
View Details
Ball Plungers - Steel - BL54N - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.5310 inch (13.49 mm)
End Force 4 lbs (1.81 kg)
View Details
Slotted Head Steel Spring Pin Plunger With M20 Threads - Standard End Pressure - S707CPMS2030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M20
Non-threaded 0.3937 inch (10 mm)
View Details