Te-Co, Inc. Hex Nose Plunger / Light End Force - Steel, Black Oxide: 1/2-13 Thread, End Force 2.7 Initial x 9.3 Final with Locking Element 57213

Description
Product Information Material: Steel, Black Oxide Finish Case hardened plunger Black Oxide Finish Hexagonal nose design allows for easy installation/removal with socket wrench
Description
Product Information Material: Steel, Black Oxide Finish Case hardened plunger Black Oxide Finish Hexagonal nose design allows for easy installation/removal with socket wrench

Suppliers

Company
Product
Description
Supplier Links
Hex Nose Plunger / Light End Force - Steel, Black Oxide: 1/2-13 Thread, End Force 2.7 Initial x 9.3 Final with Locking Element - 57213 - Te-Co, Inc.
Union, OH, USA
Hex Nose Plunger / Light End Force - Steel, Black Oxide: 1/2-13 Thread, End Force 2.7 Initial x 9.3 Final with Locking Element
57213
Hex Nose Plunger / Light End Force - Steel, Black Oxide: 1/2-13 Thread, End Force 2.7 Initial x 9.3 Final with Locking Element 57213
Product Information Material: Steel, Black Oxide Finish Case hardened plunger Black Oxide Finish Hexagonal nose design allows for easy installation/removal with socket wrench

Product Information

  • Material: Steel, Black Oxide Finish
  • Case hardened plunger
  • Black Oxide Finish
  • Hexagonal nose design allows for easy installation/removal with socket wrench
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57213
Product Name Hex Nose Plunger / Light End Force - Steel, Black Oxide: 1/2-13 Thread, End Force 2.7 Initial x 9.3 Final with Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Tip Shortie Spring Plungers - 27007 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 1.6 lbs (0.7256 kg)
Thread Size 1/2-13
View Details
Short Spring Plungers - LSPLL-SUS, LSPL-SUS, LSPLH-SUS - Imao-Fixtureworks
Specs
Plunger Type Spring Plunger; (Thread Locking Element)
Stroke 0.0591 to 0.1772 inch (1.5 to 4.5 mm)
End Force 0.6744 to 24.73 lbs (0.3059 to 11.21 kg)
View Details
Spring Plungers & Indexing Plungers - 188899 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Slotted Head Steel Spring Pin Plunger With M6 Threads - Light End Pressure - S707CPMS0614L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Non-threaded 0.1063 inch (2.7 mm)
View Details