Te-Co, Inc. Finished Ground Straight Index Bushing: 7/8 Diameter 54980

Description
Product Information For material information, contact TE-CO Many sizes conform to TCMAI standards Bushing not included - See Straight Index Bushings Vertical cam allows for quick vertical motion *For proper installation use nominal drill diameter
Description
Product Information For material information, contact TE-CO Many sizes conform to TCMAI standards Bushing not included - See Straight Index Bushings Vertical cam allows for quick vertical motion *For proper installation use nominal drill diameter

Suppliers

Company
Product
Description
Supplier Links
Finished Ground Straight Index Bushing: 7/8 Diameter - 54980 - Te-Co, Inc.
Union, OH, USA
Finished Ground Straight Index Bushing: 7/8 Diameter
54980
Finished Ground Straight Index Bushing: 7/8 Diameter 54980
Product Information For material information, contact TE-CO Many sizes conform to TCMAI standards Bushing not included - See Straight Index Bushings Vertical cam allows for quick vertical motion *For proper installation use nominal drill diameter

Product Information

  • For material information, contact TE-CO
  • Many sizes conform to TCMAI standards
  • Bushing not included - See Straight Index Bushings
  • Vertical cam allows for quick vertical motion

*For proper installation use nominal drill diameter

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 54980
Product Name Finished Ground Straight Index Bushing: 7/8 Diameter
Plunger Type Index Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ball Plungers - 11021 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 18 lbs (8.16 kg)
Thread Size 5/8-11
View Details
Spring Plungers & Indexing Plungers - 237491 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Body Steel
View Details
Posi-Hex™ Ball Plungers - Steel w/Nylon Ball - DPHBLM10 - Vlier
Specs
Plunger Type Ball Plunger; Posi-Hex
Stroke 0.9016 inch (22.9 mm)
End Force 3.37 lbs (1.53 kg)
View Details
Slotted Head Steel Spring Ball Plunger With M3 Threads - Heavy End Pressure - S707CBMS0307H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M3
Non-threaded 0.0591 inch (1.5 mm)
View Details