Te-Co, Inc. Posi Hex Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: 1/4-28 Thread, End Force = 3.00 Initial x 13.00 Final without Locking Element 57089X

Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002
Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Suppliers

Company
Product
Description
Supplier Links
Posi Hex Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: 1/4-28 Thread, End Force = 3.00 Initial x 13.00 Final without Locking Element - 57089X - Te-Co, Inc.
Union, OH, USA
Posi Hex Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: 1/4-28 Thread, End Force = 3.00 Initial x 13.00 Final without Locking Element
57089X
Posi Hex Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: 1/4-28 Thread, End Force = 3.00 Initial x 13.00 Final without Locking Element 57089X
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Product Information

  • Material:
    • Steel Body: 12L14 Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Steel Plunger: 12L14 Steel, Case Hardened
    • Stainless Steel Plunger: 303 Stainless Steel
  • Black Oxide Finish
  • Easy installation and removal
  • Withstands high torque
  • One-piece body - no set screw in back
  • *1-8 (Part #57184) not available In one piece-design
  • INCH SIZES
    • Steel Nose: + 000 - 001
    • Delrin Nose: + 000 - 002
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57089X
Product Name Posi Hex Spring Plunger / Heavy End Force - Steel Body, Delrin® Nose: 1/4-28 Thread, End Force = 3.00 Initial x 13.00 Final without Locking Element
Plunger Type Ball Plunger; Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Spring Plungers - 27342 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 7.2 lbs (3.27 kg)
Thread Size 3/8-16
View Details
Spring Plungers & Indexing Plungers - 188896 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Push-Fit Ball Plungers - Light End Force w/Nylon Ball - DSPFB59 - Vlier
Specs
Plunger Type Ball Plunger; Press Fit Plunger
Stroke 1.1 inch (27.94 mm)
End Force 9 lbs (4.08 kg)
View Details
Hexagon Head Stainless Steel Spring Ball Plunger With M4 Threads - Heavy End Pressure - S707YBMH0410H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M4 x 0.7; Other Metric Thread; M4
Non-threaded 0.0984 inch (2.5 mm)
View Details