Te-Co, Inc. Knurled Knob Hand Retractable Spring Plunger / Locking / Stainless Steel: 1/4-20 Thread without Locking Element 54510X

Description
Product Information Material: Body: Steel or Stainless Steel Plunger: Steel or Stainless Steel Unified ANSI and metric threads Hand retractable plunger can be easily engaged and withdrawn Chamfered plunger for easy alignment Built-in drive wrench for rapid installation and alignment Plunger can be completely withdrawn into the body and locked into a retracted position *Zinc Plated Yellow Chromate Finish
Description
Product Information Material: Body: Steel or Stainless Steel Plunger: Steel or Stainless Steel Unified ANSI and metric threads Hand retractable plunger can be easily engaged and withdrawn Chamfered plunger for easy alignment Built-in drive wrench for rapid installation and alignment Plunger can be completely withdrawn into the body and locked into a retracted position *Zinc Plated Yellow Chromate Finish

Suppliers

Company
Product
Description
Supplier Links
Knurled Knob Hand Retractable Spring Plunger / Locking / Stainless Steel: 1/4-20 Thread without Locking Element - 54510X - Te-Co, Inc.
Union, OH, USA
Knurled Knob Hand Retractable Spring Plunger / Locking / Stainless Steel: 1/4-20 Thread without Locking Element
54510X
Knurled Knob Hand Retractable Spring Plunger / Locking / Stainless Steel: 1/4-20 Thread without Locking Element 54510X
Product Information Material: Body: Steel or Stainless Steel Plunger: Steel or Stainless Steel Unified ANSI and metric threads Hand retractable plunger can be easily engaged and withdrawn Chamfered plunger for easy alignment Built-in drive wrench for rapid installation and alignment Plunger can be completely withdrawn into the body and locked into a retracted position *Zinc Plated Yellow Chromate Finish

Product Information

  • Material:
    • Body: Steel or Stainless Steel
    • Plunger: Steel or Stainless Steel
  • Unified ANSI and metric threads
  • Hand retractable plunger can be easily engaged and withdrawn
  • Chamfered plunger for easy alignment
  • Built-in drive wrench for rapid installation and alignment
  • Plunger can be completely withdrawn into the body and locked into a retracted position

*Zinc Plated Yellow Chromate Finish

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 54510X
Product Name Knurled Knob Hand Retractable Spring Plunger / Locking / Stainless Steel: 1/4-20 Thread without Locking Element
Plunger Type Knurled Head Plunger; (Retractable, Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Plungers with Ceramic Ball - BSU-FC - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0315 to 0.0984 inch (0.8000 to 2.5 mm)
End Force 1.35 to 28.1 lbs (0.6117 to 12.74 kg)
View Details
Stainless Steel Ball Plungers - 10957 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 11.91 lbs (5.4 kg)
Thread Size M6 x 1.0
View Details
Spring-Loaded Plungers - 56-260-017 - bisco industries
Specs
Plunger Type Spring Plunger
View Details
Nylon Ball Plungers - Steel w/Nylon Ball - DB48P - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.3120 inch (7.92 mm)
End Force 1 lbs (0.4535 kg)
View Details