Te-Co, Inc. Delrin® Knob Steel Hand Retractable Spring Plunger / Non-Locking: 1/4-20 Thread without Locking Element 58350X

Description
Product Information Material: Body: Steel Plunger: Case Hardened Steel Knob: Delrin (Black) Non-locking design Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%
Description
Product Information Material: Body: Steel Plunger: Case Hardened Steel Knob: Delrin (Black) Non-locking design Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%

Suppliers

Company
Product
Description
Supplier Links
Delrin® Knob Steel Hand Retractable Spring Plunger / Non-Locking: 1/4-20 Thread without Locking Element - 58350X - Te-Co, Inc.
Union, OH, USA
Delrin® Knob Steel Hand Retractable Spring Plunger / Non-Locking: 1/4-20 Thread without Locking Element
58350X
Delrin® Knob Steel Hand Retractable Spring Plunger / Non-Locking: 1/4-20 Thread without Locking Element 58350X
Product Information Material: Body: Steel Plunger: Case Hardened Steel Knob: Delrin (Black) Non-locking design Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%

Product Information

  • Material:
    • Body: Steel
    • Plunger: Case Hardened Steel
    • Knob: Delrin (Black)
  • Non-locking design
  • Contoured knob
  • Unified ANSI & metric threads

*No thread relief in 1/4-20 thread size
*No thread relief in M6 thread size
Initial End Forces = +/-50% Final End Forces = +/-25%

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 58350X
Product Name Delrin® Knob Steel Hand Retractable Spring Plunger / Non-Locking: 1/4-20 Thread without Locking Element
Plunger Type Ball Plunger; (Retractable, Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

L-Handle Retractable Locking Plungers - 27581 - Jergens, Inc.
Specs
Plunger Type L Handle Plunger; (Locking, Retractable)
End Force 5 lbs (2.27 kg)
Body Steel; Stainless Steel; Steel or Stainless Steel
View Details
Spring Plungers & Indexing Plungers - 188919 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Ball Plungers - Steel - BML6AP - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.5512 inch (14 mm)
End Force 1.35 lbs (0.6117 kg)
View Details
Slotted Head Stainless Steel Spring Ball Plunger With M10 Threads - Heavy End Pressure - S707YBMS1019H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10
Non-threaded 0.2362 inch (6 mm)
View Details