Te-Co, Inc. Long Travel Steel Hex Nose Plunger / Black Oxide Body & Nose: 1-8 Thread, End Force = 16 Initial x 50-3/4 Final with Locking Element 57103

Description
Product Information Material: Steel Ideal for high-speed, long-life applications Hexagonal nose design Easy insertion, adjustment or removal
Description
Product Information Material: Steel Ideal for high-speed, long-life applications Hexagonal nose design Easy insertion, adjustment or removal

Suppliers

Company
Product
Description
Supplier Links
Long Travel Steel Hex Nose Plunger / Black Oxide Body & Nose: 1-8 Thread, End Force = 16 Initial x 50-3/4 Final with Locking Element - 57103 - Te-Co, Inc.
Union, OH, USA
Long Travel Steel Hex Nose Plunger / Black Oxide Body & Nose: 1-8 Thread, End Force = 16 Initial x 50-3/4 Final with Locking Element
57103
Long Travel Steel Hex Nose Plunger / Black Oxide Body & Nose: 1-8 Thread, End Force = 16 Initial x 50-3/4 Final with Locking Element 57103
Product Information Material: Steel Ideal for high-speed, long-life applications Hexagonal nose design Easy insertion, adjustment or removal

Product Information

  • Material: Steel
  • Ideal for high-speed, long-life applications
  • Hexagonal nose design
  • Easy insertion, adjustment or removal
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57103
Product Name Long Travel Steel Hex Nose Plunger / Black Oxide Body & Nose: 1-8 Thread, End Force = 16 Initial x 50-3/4 Final with Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - Fine Thread (UNF) - 10726 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 17 lbs (7.71 kg)
Thread Size 5/16-24
View Details
Stainless Steel Indexing Plungers - NDXN-L-ASUS - Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1378 to 0.3937 inch (3.5 to 10 mm)
End Force 1.01 to 7.87 lbs (0.4588 to 3.57 kg)
View Details
Spring Plungers & Indexing Plungers - 2845474 - RS Components, Ltd.
Specs
Plunger Type Ball Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10 x 1
Body Plastic
View Details
Slotted Head Stainless Steel Spring Pin Plunger With M6 Threads - Light End Pressure - S707YPMS0614L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Non-threaded 0.1063 inch (2.7 mm)
View Details