Te-Co, Inc. Finished Ground Taper Index Plunger: 22 lbs. Force 54900

Description
Product Information For material information, contact TE-CO Many sizes conform to TCMAI standards Bushing not included - order separately * For proper installation use nominal drill diameter ** Approximate poundage required to completely retract plunger.
Description
Product Information For material information, contact TE-CO Many sizes conform to TCMAI standards Bushing not included - order separately * For proper installation use nominal drill diameter ** Approximate poundage required to completely retract plunger.

Suppliers

Company
Product
Description
Supplier Links
Finished Ground Taper Index Plunger: 22 lbs. Force - 54900 - Te-Co, Inc.
Union, OH, USA
Finished Ground Taper Index Plunger: 22 lbs. Force
54900
Finished Ground Taper Index Plunger: 22 lbs. Force 54900
Product Information For material information, contact TE-CO Many sizes conform to TCMAI standards Bushing not included - order separately * For proper installation use nominal drill diameter ** Approximate poundage required to completely retract plunger.

Product Information

  • For material information, contact TE-CO
  • Many sizes conform to TCMAI standards
  • Bushing not included - order separately

* For proper installation use nominal drill diameter
** Approximate poundage required to completely retract plunger.

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 54900
Product Name Finished Ground Taper Index Plunger: 22 lbs. Force
Plunger Type Index Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Indexing Plungers - EIP-L - Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1969 to 0.3937 inch (5 to 10 mm)
End Force 1.35 to 8.99 lbs (0.6117 to 4.08 kg)
View Details
Hexagon Head Stainless Steel Spring Ball Plunger With M24 Threads - Standard End Pressure - S707YBMH2448 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M24
Non-threaded 0.5906 inch (15 mm)
View Details
Spring Plungers & Indexing Plungers - 188909 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Ball Plungers - Steel - BM8AN - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.6299 inch (16 mm)
End Force 6.74 lbs (3.06 kg)
View Details