Te-Co, Inc. Flat Hex Nose Steel Plunger: 1/4-20 Thread, End Force = 0.50 Initial x 6-1/8 Final with Locking Element 57301

Description
Product Information Material: Steel, Black Oxide Finish Ideal for tough, high-speed, long-life product applications Flat, hexagonal nose design Easy access and adjustment Long spring life
Description
Product Information Material: Steel, Black Oxide Finish Ideal for tough, high-speed, long-life product applications Flat, hexagonal nose design Easy access and adjustment Long spring life

Suppliers

Company
Product
Description
Supplier Links
Flat Hex Nose Steel Plunger: 1/4-20 Thread, End Force = 0.50 Initial x 6-1/8 Final with Locking Element - 57301 - Te-Co, Inc.
Union, OH, USA
Flat Hex Nose Steel Plunger: 1/4-20 Thread, End Force = 0.50 Initial x 6-1/8 Final with Locking Element
57301
Flat Hex Nose Steel Plunger: 1/4-20 Thread, End Force = 0.50 Initial x 6-1/8 Final with Locking Element 57301
Product Information Material: Steel, Black Oxide Finish Ideal for tough, high-speed, long-life product applications Flat, hexagonal nose design Easy access and adjustment Long spring life

Product Information

  • Material: Steel, Black Oxide Finish
  • Ideal for tough, high-speed, long-life product applications
  • Flat, hexagonal nose design
  • Easy access and adjustment
  • Long spring life
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57301
Product Name Flat Hex Nose Steel Plunger: 1/4-20 Thread, End Force = 0.50 Initial x 6-1/8 Final with Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - 10812 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 21 lbs (9.52 kg)
Thread Size 3/8-16
View Details
Spring Plungers & Indexing Plungers - 237687 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10
Body Stainless Steel
View Details
Ball Plungers - Steel - BML12A - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.8661 inch (22 mm)
End Force 4.5 lbs (2.04 kg)
View Details
Slotted Head Steel Spring Ball Plunger With M4 Threads - Heavy End Pressure - S707CBMS0409H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M4 x 0.7; Other Metric Thread; M4
Non-threaded 0.0984 inch (2.5 mm)
View Details