Te-Co, Inc. Hex Nose Plunger / Heavy End Force - Steel, Black Oxide: 3/4-10 Thread, End Force 3.0 Initial x 13.0 Final with Locking Element 57206

Description
Product Information Material: Steel, Black Oxide Finish Case hardened plunger Black Oxide Finish Hexagonal nose design allows for easy installation/removal with socket wrench
Description
Product Information Material: Steel, Black Oxide Finish Case hardened plunger Black Oxide Finish Hexagonal nose design allows for easy installation/removal with socket wrench

Suppliers

Company
Product
Description
Supplier Links
Hex Nose Plunger / Heavy End Force - Steel, Black Oxide: 3/4-10 Thread, End Force 3.0 Initial x 13.0 Final with Locking Element - 57206 - Te-Co, Inc.
Union, OH, USA
Hex Nose Plunger / Heavy End Force - Steel, Black Oxide: 3/4-10 Thread, End Force 3.0 Initial x 13.0 Final with Locking Element
57206
Hex Nose Plunger / Heavy End Force - Steel, Black Oxide: 3/4-10 Thread, End Force 3.0 Initial x 13.0 Final with Locking Element 57206
Product Information Material: Steel, Black Oxide Finish Case hardened plunger Black Oxide Finish Hexagonal nose design allows for easy installation/removal with socket wrench

Product Information

  • Material: Steel, Black Oxide Finish
  • Case hardened plunger
  • Black Oxide Finish
  • Hexagonal nose design allows for easy installation/removal with socket wrench
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57206
Product Name Hex Nose Plunger / Heavy End Force - Steel, Black Oxide: 3/4-10 Thread, End Force 3.0 Initial x 13.0 Final with Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Spring Plungers - 27011 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 4.5 lbs (2.04 kg)
Thread Size #6-32
View Details
Indexing Plungers - LBLT - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Index Plunger; (Locking)
Stroke 0.3740 to 0.9843 inch (9.5 to 25 mm)
End Force 0.6744 to 5.17 lbs (0.3059 to 2.34 kg)
View Details
Spring Plungers & Indexing Plungers - 478563 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Body Stainless Steel
View Details
Slotted Head Steel Spring Ball Plunger With M10 Threads - Standard End Pressure - S707CBMS1019 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10
Non-threaded 0.2362 inch (6 mm)
View Details