Te-Co, Inc. Finished Ground Taper Index Plunger: 68 lbs. Force 54904

Description
Product Information For material information, contact TE-CO Many sizes conform to TCMAI standards Bushing not included - order separately * For proper installation use nominal drill diameter ** Approximate poundage required to completely retract plunger.
Description
Product Information For material information, contact TE-CO Many sizes conform to TCMAI standards Bushing not included - order separately * For proper installation use nominal drill diameter ** Approximate poundage required to completely retract plunger.

Suppliers

Company
Product
Description
Supplier Links
Finished Ground Taper Index Plunger: 68 lbs. Force - 54904 - Te-Co, Inc.
Union, OH, USA
Finished Ground Taper Index Plunger: 68 lbs. Force
54904
Finished Ground Taper Index Plunger: 68 lbs. Force 54904
Product Information For material information, contact TE-CO Many sizes conform to TCMAI standards Bushing not included - order separately * For proper installation use nominal drill diameter ** Approximate poundage required to completely retract plunger.

Product Information

  • For material information, contact TE-CO
  • Many sizes conform to TCMAI standards
  • Bushing not included - order separately

* For proper installation use nominal drill diameter
** Approximate poundage required to completely retract plunger.

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 54904
Product Name Finished Ground Taper Index Plunger: 68 lbs. Force
Plunger Type Index Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Indexing Plungers - NDXNE - Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1969 to 0.3937 inch (5 to 10 mm)
End Force 1.01 to 10.12 lbs (0.4588 to 4.59 kg)
View Details
Steel Tip Shortie Spring Plungers - 26702 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 4 lbs (1.81 kg)
Thread Size #8-32
View Details
Posi-Hex™ Ball Plungers - Steel w/Nylon Ball - DPHB58P - Vlier
Specs
Plunger Type Ball Plunger; Posi-Hex
Stroke 0.8000 inch (20.32 mm)
End Force 10 lbs (4.54 kg)
View Details