Te-Co, Inc. Delrin® Knob Steel Hand Retractable Spring Plunger / Non-Locking: 1/2-13 Thread with Locking Element 58352

Description
Product Information Material: Body: Steel Plunger: Case Hardened Steel Knob: Delrin (Black) Non-locking design Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%
Description
Product Information Material: Body: Steel Plunger: Case Hardened Steel Knob: Delrin (Black) Non-locking design Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%

Suppliers

Company
Product
Description
Supplier Links
Delrin® Knob Steel Hand Retractable Spring Plunger / Non-Locking: 1/2-13 Thread with Locking Element - 58352 - Te-Co, Inc.
Union, OH, USA
Delrin® Knob Steel Hand Retractable Spring Plunger / Non-Locking: 1/2-13 Thread with Locking Element
58352
Delrin® Knob Steel Hand Retractable Spring Plunger / Non-Locking: 1/2-13 Thread with Locking Element 58352
Product Information Material: Body: Steel Plunger: Case Hardened Steel Knob: Delrin (Black) Non-locking design Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%

Product Information

  • Material:
    • Body: Steel
    • Plunger: Case Hardened Steel
    • Knob: Delrin (Black)
  • Non-locking design
  • Contoured knob
  • Unified ANSI & metric threads

*No thread relief in 1/4-20 thread size
*No thread relief in M6 thread size
Initial End Forces = +/-50% Final End Forces = +/-25%

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 58352
Product Name Delrin® Knob Steel Hand Retractable Spring Plunger / Non-Locking: 1/2-13 Thread with Locking Element
Plunger Type Ball Plunger; (Retractable, Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - Fine Thread (UNF) - 10730 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 30 lbs (13.61 kg)
Thread Size 1/2-20
View Details
Spring Plungers & Indexing Plungers - 237429 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Body Steel
View Details
Push-Fit Ball Plungers - Light End Force w/Nylon Ball - DPFB57 - Vlier
Specs
Plunger Type Ball Plunger; Press Fit Plunger
Stroke 0.7860 inch (19.96 mm)
End Force 7 lbs (3.17 kg)
View Details
Slotted Head Stainless Steel Spring Ball Plunger With M4 Threads - Heavy End Pressure - S707YBMS0409H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M4 x 0.7; Other Metric Thread; M4
Non-threaded 0.0984 inch (2.5 mm)
View Details