Te-Co, Inc. Flat Hex Nose Steel Plunger: 5/16-18 Thread, End Force = 0.50 Initial x 8 Final with Locking Element 57302

Description
Product Information Material: Steel, Black Oxide Finish Ideal for tough, high-speed, long-life product applications Flat, hexagonal nose design Easy access and adjustment Long spring life
Description
Product Information Material: Steel, Black Oxide Finish Ideal for tough, high-speed, long-life product applications Flat, hexagonal nose design Easy access and adjustment Long spring life

Suppliers

Company
Product
Description
Supplier Links
Flat Hex Nose Steel Plunger: 5/16-18 Thread, End Force = 0.50 Initial x 8 Final with Locking Element - 57302 - Te-Co, Inc.
Union, OH, USA
Flat Hex Nose Steel Plunger: 5/16-18 Thread, End Force = 0.50 Initial x 8 Final with Locking Element
57302
Flat Hex Nose Steel Plunger: 5/16-18 Thread, End Force = 0.50 Initial x 8 Final with Locking Element 57302
Product Information Material: Steel, Black Oxide Finish Ideal for tough, high-speed, long-life product applications Flat, hexagonal nose design Easy access and adjustment Long spring life

Product Information

  • Material: Steel, Black Oxide Finish
  • Ideal for tough, high-speed, long-life product applications
  • Flat, hexagonal nose design
  • Easy access and adjustment
  • Long spring life
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57302
Product Name Flat Hex Nose Steel Plunger: 5/16-18 Thread, End Force = 0.50 Initial x 8 Final with Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Hand Retractable Plungers - 27540 - Jergens, Inc.
Specs
Plunger Type (Locking, Retractable)
End Force 5 lbs (2.27 kg)
Body Stainless Steel; Stainless Steel
View Details
Spring Plungers & Indexing Plungers - 237801 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size Other Metric Thread; M20
Body Stainless Steel
View Details
Nylon Ball Plungers - Steel w/Nylon Ball - DBM3A - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.2756 inch (7 mm)
End Force 1.01 lbs (0.4588 kg)
View Details
Slotted Head Stainless Steel Spring Pin Plunger With M5 Threads - Standard End Pressure - S707YPMS0512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M5 x 0.8; Other Metric Thread; M5
Non-threaded 0.0945 inch (2.4 mm)
View Details