Te-Co, Inc. Hex Nose Plunger / Heavy End Force - Steel, Black Oxide: 3/4-10 Thread, End Force 3.0 Initial x 13.0 Final without Locking Element 57206X

Description
Product Information Material: Steel, Black Oxide Finish Case hardened plunger Black Oxide Finish Hexagonal nose design allows for easy installation/removal with socket wrench
Description
Product Information Material: Steel, Black Oxide Finish Case hardened plunger Black Oxide Finish Hexagonal nose design allows for easy installation/removal with socket wrench

Suppliers

Company
Product
Description
Supplier Links
Hex Nose Plunger / Heavy End Force - Steel, Black Oxide: 3/4-10 Thread, End Force 3.0 Initial x 13.0 Final without Locking Element - 57206X - Te-Co, Inc.
Union, OH, USA
Hex Nose Plunger / Heavy End Force - Steel, Black Oxide: 3/4-10 Thread, End Force 3.0 Initial x 13.0 Final without Locking Element
57206X
Hex Nose Plunger / Heavy End Force - Steel, Black Oxide: 3/4-10 Thread, End Force 3.0 Initial x 13.0 Final without Locking Element 57206X
Product Information Material: Steel, Black Oxide Finish Case hardened plunger Black Oxide Finish Hexagonal nose design allows for easy installation/removal with socket wrench

Product Information

  • Material: Steel, Black Oxide Finish
  • Case hardened plunger
  • Black Oxide Finish
  • Hexagonal nose design allows for easy installation/removal with socket wrench
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57206X
Product Name Hex Nose Plunger / Heavy End Force - Steel, Black Oxide: 3/4-10 Thread, End Force 3.0 Initial x 13.0 Final without Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - 10904 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 4 lbs (1.81 kg)
Thread Size 1/4-20
View Details
Lateral Spring Plunger -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Lateral Spring Plungers
Stroke 0.0276 to 0.0709 inch (0.7000 to 1.8 mm)
End Force 1.57 to 2.7 lbs (0.7137 to 1.22 kg)
View Details
Spring Plungers & Indexing Plungers - 478771 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10 x 1
View Details
Slotted Head Steel Spring Ball Plunger With M5 Threads - Standard End Pressure - S707CBMS0512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M5 x 0.8; Other Metric Thread; M5
Non-threaded 0.1181 inch (3 mm)
View Details