Te-Co, Inc. Spring Plunger / Light End Force - Steel Body, Phenolic Nose: 3/8-16 Thread, End Force = 2.80 Initial x 7.20 Final with Locking Element 57414

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Brown Phenolic Nose Ideal for aluminum, brass, or any soft, easily marred material. High tensile strength Excellent wear resistance
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Brown Phenolic Nose Ideal for aluminum, brass, or any soft, easily marred material. High tensile strength Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Light End Force - Steel Body, Phenolic Nose: 3/8-16 Thread, End Force = 2.80 Initial x 7.20 Final with Locking Element
57414
Spring Plunger / Light End Force - Steel Body, Phenolic Nose: 3/8-16 Thread, End Force = 2.80 Initial x 7.20 Final with Locking Element 57414
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Brown Phenolic Nose Ideal for aluminum, brass, or any soft, easily marred material. High tensile strength Excellent wear resistance

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Brown Phenolic Nose
  • Ideal for aluminum, brass, or any soft, easily marred material.
  • High tensile strength
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57414
Product Name Spring Plunger / Light End Force - Steel Body, Phenolic Nose: 3/8-16 Thread, End Force = 2.80 Initial x 7.20 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Head Stainless Steel Spring Ball Plunger With M12 Threads - Heavy End Pressure - S707YBMS1222H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Non-threaded 0.3150 inch (8 mm)
View Details
Long Press-Fit Ball Plungers - SBPC - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0315 to 0.1260 inch (0.8000 to 3.2 mm)
End Force 2.7 to 27.43 lbs (1.22 to 12.44 kg)
View Details
Spring Plungers & Indexing Plungers - 188904 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Steel Ball Plungers - 10817 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 18 lbs (8.16 kg)
Thread Size 5/8-11
View Details