Te-Co, Inc. Datasheets for Vises
Vises are used for work holding and during inspection, assembly, forming, welding, and machining operations. They usually consist of a screw, level, or cam-type mechanism that closes and holds two or more jaws around a workpiece
Vises: Learn more
| Product Name | Notes |
|---|---|
| Product Information Body manufactured from 80,000 PSI ductile cast iron Ways are flame hardened to 40 R/C maximum Baseplates are designed to adapt to many machine table sizes Vise columns... | |
| Product Information Body manufactured from 80,000 PSI ductile cast iron Ways are flame hardened to 40 R/C maximum Includes handle and tool kit (pry wrench and hex wrenches) Package includes... | |
| Product Information Includes handle and tool kit (pry wrench & hex wrenches) Package includes Eight Station Vise and four 3-piece Machinable Soft Jaw Sets | |
| Product Information Outside Carrier Jaws manufactured from high quality aluminum material Package includes 8-Station Vise, 8-Carrier Jaws and four 3-piece Standard Hard Jaw Sets | |
| AccuSnap® Parallels are to be used in conjunction with AccuSnap® Master Jaws Parallels "snap" into position quickly and easily Parallels are ejected from the Master Jaws via a kick out... |