Te-Co, Inc. Flat Hex Nose Steel Plunger: 3/8-16 Thread, End Force = 0.50 Initial x 9-7/8 Final without Locking Element 57303X

Description
Product Information Material: Steel, Black Oxide Finish Ideal for tough, high-speed, long-life product applications Flat, hexagonal nose design Easy access and adjustment Long spring life
Description
Product Information Material: Steel, Black Oxide Finish Ideal for tough, high-speed, long-life product applications Flat, hexagonal nose design Easy access and adjustment Long spring life

Suppliers

Company
Product
Description
Supplier Links
Flat Hex Nose Steel Plunger: 3/8-16 Thread, End Force = 0.50 Initial x 9-7/8 Final without Locking Element - 57303X - Te-Co, Inc.
Union, OH, USA
Flat Hex Nose Steel Plunger: 3/8-16 Thread, End Force = 0.50 Initial x 9-7/8 Final without Locking Element
57303X
Flat Hex Nose Steel Plunger: 3/8-16 Thread, End Force = 0.50 Initial x 9-7/8 Final without Locking Element 57303X
Product Information Material: Steel, Black Oxide Finish Ideal for tough, high-speed, long-life product applications Flat, hexagonal nose design Easy access and adjustment Long spring life

Product Information

  • Material: Steel, Black Oxide Finish
  • Ideal for tough, high-speed, long-life product applications
  • Flat, hexagonal nose design
  • Easy access and adjustment
  • Long spring life
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57303X
Product Name Flat Hex Nose Steel Plunger: 3/8-16 Thread, End Force = 0.50 Initial x 9-7/8 Final without Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Spring Plungers - 26941 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 15 lbs (6.8 kg)
Thread Size 5/16-18
View Details
Spring Plungers & Indexing Plungers - 188950 - RS Components, Ltd.
Specs
Plunger Type Ball Plunger
Body Plastic
View Details
Nylon Ball Plungers - Stainless Steel - DSBMH10 - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.7480 inch (19 mm)
End Force 20.23 lbs (9.18 kg)
View Details
Hexagon Head Stainless Steel Spring Ball Plunger With M3 Threads - Heavy End Pressure - S707YBMH0309H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M3
Non-threaded 0.0591 inch (1.5 mm)
View Details