Te-Co, Inc. Unfinished Ground Rotary Cam Operated Straight Index Plunger: 2-3/16 Dia. 54947

Description
Product Information For material information, contact TE-CO Many sizes conform to TCMAI standards Bushing not included - See Straight Index Bushings Rotary cam allows for quick horizontal motion *For proper installation use nominal drill diameter
Description
Product Information For material information, contact TE-CO Many sizes conform to TCMAI standards Bushing not included - See Straight Index Bushings Rotary cam allows for quick horizontal motion *For proper installation use nominal drill diameter

Suppliers

Company
Product
Description
Supplier Links
Unfinished Ground Rotary Cam Operated Straight Index Plunger: 2-3/16 Dia. - 54947 - Te-Co, Inc.
Union, OH, USA
Unfinished Ground Rotary Cam Operated Straight Index Plunger: 2-3/16 Dia.
54947
Unfinished Ground Rotary Cam Operated Straight Index Plunger: 2-3/16 Dia. 54947
Product Information For material information, contact TE-CO Many sizes conform to TCMAI standards Bushing not included - See Straight Index Bushings Rotary cam allows for quick horizontal motion *For proper installation use nominal drill diameter

Product Information

  • For material information, contact TE-CO
  • Many sizes conform to TCMAI standards
  • Bushing not included - See Straight Index Bushings
  • Rotary cam allows for quick horizontal motion

*For proper installation use nominal drill diameter

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 54947
Product Name Unfinished Ground Rotary Cam Operated Straight Index Plunger: 2-3/16 Dia.
Plunger Type Index Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Pull Ring Locking Plungers - 27569 - Jergens, Inc.
Specs
Plunger Type Pull Ring Plunger; (Locking)
End Force 4 lbs (1.81 kg)
Body Steel; Stainless Steel; Steel or Stainless Steel
View Details
Press-Fit Ball Plungers - SBPR - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0315 to 0.1378 inch (0.8000 to 3.5 mm)
End Force 0.6744 to 5.62 lbs (0.3059 to 2.55 kg)
View Details
Spring Plungers & Indexing Plungers - 478573 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10
Body Stainless Steel
View Details
Slotted Head Steel Spring Pin Plunger With M6 Threads - Standard End Pressure - S707CPMS0614 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Non-threaded 0.1063 inch (2.7 mm)
View Details