Te-Co, Inc. Finished Ground Straight Index Bushing: 1-1/4 Diameter 54982

Description
Product Information For material information, contact TE-CO Many sizes conform to TCMAI standards Bushing not included - See Straight Index Bushings Vertical cam allows for quick vertical motion *For proper installation use nominal drill diameter
Description
Product Information For material information, contact TE-CO Many sizes conform to TCMAI standards Bushing not included - See Straight Index Bushings Vertical cam allows for quick vertical motion *For proper installation use nominal drill diameter

Suppliers

Company
Product
Description
Supplier Links
Finished Ground Straight Index Bushing: 1-1/4 Diameter - 54982 - Te-Co, Inc.
Union, OH, USA
Finished Ground Straight Index Bushing: 1-1/4 Diameter
54982
Finished Ground Straight Index Bushing: 1-1/4 Diameter 54982
Product Information For material information, contact TE-CO Many sizes conform to TCMAI standards Bushing not included - See Straight Index Bushings Vertical cam allows for quick vertical motion *For proper installation use nominal drill diameter

Product Information

  • For material information, contact TE-CO
  • Many sizes conform to TCMAI standards
  • Bushing not included - See Straight Index Bushings
  • Vertical cam allows for quick vertical motion

*For proper installation use nominal drill diameter

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 54982
Product Name Finished Ground Straight Index Bushing: 1-1/4 Diameter
Plunger Type Index Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Press Fit Plungers - 11037 - Jergens, Inc.
Specs
Plunger Type Pull Ring Plunger
End Force 9 lbs (4.08 kg)
Non-threaded 0.5000 inch (12.7 mm)
View Details
Spring Plungers & Indexing Plungers - 2845471 - RS Components, Ltd.
Specs
Plunger Type Ball Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10 x 1
Body Stainless Steel
View Details
Posi-Hex Plungers - Steel w/Delrin® Nose - DPH54B - Vlier
Specs
Plunger Type Posi-Hex
Stroke 0.7500 inch (19.05 mm)
End Force 9 lbs (4.08 kg)
View Details
Slotted Head Stainless Steel Spring Pin Plunger With M12 Threads - Standard End Pressure - S707YPMS1222 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M12 x 1.75; Other Metric Thread; M12
Non-threaded 0.2362 inch (6 mm)
View Details