Te-Co, Inc. Spring Plunger / Heavy End Force - Steel Body, Phenolic Nose: 8-32 Thread, End Force = 2.70 Initial x 7.30 Final with Locking Element 57401

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Brown Phenolic Nose Ideal for aluminum, brass, or any soft, easily marred material. High tensile strength Excellent wear resistance
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Brown Phenolic Nose Ideal for aluminum, brass, or any soft, easily marred material. High tensile strength Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Heavy End Force - Steel Body, Phenolic Nose: 8-32 Thread, End Force = 2.70 Initial x 7.30 Final with Locking Element
57401
Spring Plunger / Heavy End Force - Steel Body, Phenolic Nose: 8-32 Thread, End Force = 2.70 Initial x 7.30 Final with Locking Element 57401
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Brown Phenolic Nose Ideal for aluminum, brass, or any soft, easily marred material. High tensile strength Excellent wear resistance

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Brown Phenolic Nose
  • Ideal for aluminum, brass, or any soft, easily marred material.
  • High tensile strength
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57401
Product Name Spring Plunger / Heavy End Force - Steel Body, Phenolic Nose: 8-32 Thread, End Force = 2.70 Initial x 7.30 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Plungers - LPL, LPLN - Imao-Fixtureworks
Specs
Plunger Type Spring Plunger; (Thread Locking Element)
Stroke 0.0906 to 0.1969 inch (2.3 to 5 mm)
End Force 0.6744 to 33.72 lbs (0.3059 to 15.29 kg)
View Details
Slotted Head Stainless Steel Spring Pin Plunger With M4 Threads - Light End Pressure - S707YPMS0409L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M4 x 0.7; Other Metric Thread; M4
Non-threaded 0.0709 inch (1.8 mm)
View Details
Spring Plungers & Indexing Plungers - 188916 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Push-Fit Ball Plungers - Heavy End Force w/Nylon Ball - DSPFBH52 - Vlier
Specs
Plunger Type Ball Plunger; Press Fit Plunger
Stroke 0.3940 inch (10.01 mm)
End Force 10 lbs (4.54 kg)
View Details