Te-Co, Inc. Delrin® Knob Steel Hand Retractable Spring Plunger / Locking: 1/4-20 Thread with Locking Element 58301

Description
Product Information Material: Body: Steel Plunger: Case Hardened Steel Knob: Delrin (Black) Optional locking elements Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%
Description
Product Information Material: Body: Steel Plunger: Case Hardened Steel Knob: Delrin (Black) Optional locking elements Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%

Suppliers

Company
Product
Description
Supplier Links
Delrin® Knob Steel Hand Retractable Spring Plunger / Locking: 1/4-20 Thread with Locking Element - 58301 - Te-Co, Inc.
Union, OH, USA
Delrin® Knob Steel Hand Retractable Spring Plunger / Locking: 1/4-20 Thread with Locking Element
58301
Delrin® Knob Steel Hand Retractable Spring Plunger / Locking: 1/4-20 Thread with Locking Element 58301
Product Information Material: Body: Steel Plunger: Case Hardened Steel Knob: Delrin (Black) Optional locking elements Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%

Product Information

  • Material:
  • Body: Steel
    • Plunger: Case Hardened Steel
    • Knob: Delrin (Black)
  • Optional locking elements
  • Contoured knob
  • Unified ANSI & metric threads

*No thread relief in 1/4-20 thread size
*No thread relief in M6 thread size
Initial End Forces = +/-50% Final End Forces = +/-25%

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 58301
Product Name Delrin® Knob Steel Hand Retractable Spring Plunger / Locking: 1/4-20 Thread with Locking Element
Plunger Type Ball Plunger; (Retractable, Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Spring Plungers - 27321 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 1.5 lbs (0.6803 kg)
Thread Size #6-32
View Details
Spring Plungers & Indexing Plungers - 188952 - RS Components, Ltd.
Specs
Plunger Type Ball Plunger
Body Plastic
View Details
Nylon Ball Plungers - Steel w/Nylon Ball - DBMH6A - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.5512 inch (14 mm)
End Force 8.99 lbs (4.08 kg)
View Details
Slotted Head Stainless Steel Spring Pin Plunger With M20 Threads - Light End Pressure - S707YPMS2030L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M20
Non-threaded 0.3937 inch (10 mm)
View Details