Te-Co, Inc. Hex Nose Plunger / Heavy End Force - Steel, Black Oxide: 1-8 Thread, End Force 3.0 Initial x 13.0 Final with Locking Element 57207

Description
Product Information Material: Steel, Black Oxide Finish Case hardened plunger Black Oxide Finish Hexagonal nose design allows for easy installation/removal with socket wrench
Description
Product Information Material: Steel, Black Oxide Finish Case hardened plunger Black Oxide Finish Hexagonal nose design allows for easy installation/removal with socket wrench

Suppliers

Company
Product
Description
Supplier Links
Hex Nose Plunger / Heavy End Force - Steel, Black Oxide: 1-8 Thread, End Force 3.0 Initial x 13.0 Final with Locking Element - 57207 - Te-Co, Inc.
Union, OH, USA
Hex Nose Plunger / Heavy End Force - Steel, Black Oxide: 1-8 Thread, End Force 3.0 Initial x 13.0 Final with Locking Element
57207
Hex Nose Plunger / Heavy End Force - Steel, Black Oxide: 1-8 Thread, End Force 3.0 Initial x 13.0 Final with Locking Element 57207
Product Information Material: Steel, Black Oxide Finish Case hardened plunger Black Oxide Finish Hexagonal nose design allows for easy installation/removal with socket wrench

Product Information

  • Material: Steel, Black Oxide Finish
  • Case hardened plunger
  • Black Oxide Finish
  • Hexagonal nose design allows for easy installation/removal with socket wrench
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57207
Product Name Hex Nose Plunger / Heavy End Force - Steel, Black Oxide: 1-8 Thread, End Force 3.0 Initial x 13.0 Final with Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Head Stainless Steel Spring Ball Plunger With M5 Threads - Heavy End Pressure - S707YBMS0512H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M5 x 0.8; Other Metric Thread; M5
Non-threaded 0.1181 inch (3 mm)
View Details
Indexing Plungers - WDX - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1969 to 0.3937 inch (5 to 10 mm)
End Force 1.12 to 7.87 lbs (0.5098 to 3.57 kg)
View Details
Spring Plungers & Indexing Plungers - 1443680 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M8 x 1.25; Other Metric Thread; M8 x 0.75
View Details
Steel Tip Shortie Spring Plungers - 27103 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 3 lbs (1.36 kg)
Thread Size #10-32
View Details