Te-Co, Inc. Ball Plunger - Stainless Steel Body, Nylon Ball: 1/4-20 Thread, End Force = 2.00 Initial x 4.00 Final without Locking Element 53837X

Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force
Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Suppliers

Company
Product
Description
Supplier Links
Ball Plunger - Stainless Steel Body, Nylon Ball: 1/4-20 Thread, End Force = 2.00 Initial x 4.00 Final without Locking Element - 53837X - Te-Co, Inc.
Union, OH, USA
Ball Plunger - Stainless Steel Body, Nylon Ball: 1/4-20 Thread, End Force = 2.00 Initial x 4.00 Final without Locking Element
53837X
Ball Plunger - Stainless Steel Body, Nylon Ball: 1/4-20 Thread, End Force = 2.00 Initial x 4.00 Final without Locking Element 53837X
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Product Information

  • Material:
    • Steel Body: 12L14Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Ball: 440 Stainless Steel or Nylon
  • Smallest and lightest spring loaded device
  • Side-load tolerant
  • Controlled end forces
  • Screwdriver installation
  • Many sizes conform to TCMAI standards
  • Steel Bodies are color coded to indicate end forces:
    • Zinc = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
  • Stainless Bodies are color stamped on driver end to indicate end forces:
    • Plain = Light Force
    • Black = Standard Force
    • Gold = Heavy Force

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53837X
Product Name Ball Plunger - Stainless Steel Body, Nylon Ball: 1/4-20 Thread, End Force = 2.00 Initial x 4.00 Final without Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Hand Retractable Plungers - 27553 - Jergens, Inc.
Specs
Plunger Type (Locking, Retractable)
End Force 8 lbs (3.63 kg)
Body Steel; Steel
View Details
Short Spring Plungers - LSPLL, LSPL, LSPLH - Imao-Fixtureworks
Specs
Plunger Type Spring Plunger; (Thread Locking Element)
Stroke 0.0591 to 0.1772 inch (1.5 to 4.5 mm)
End Force 0.6744 to 24.73 lbs (0.3059 to 11.21 kg)
View Details
Spring Plungers & Indexing Plungers - 188906 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Slotted Head Stainless Steel Spring Pin Plunger With M6 Long-Lok Threads - Standard End Pressure - S707YPMSL0614 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Non-threaded 0.1063 inch (2.7 mm)
View Details