Te-Co, Inc. Datasheets for Hoist Rings
Hoist rings are load-centering eyebolts. They are designed to be rigged from the center or the side and may pivot or swivel.
Hoist Rings: Learn more
| Product Name | Notes |
|---|---|
| Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle... | |
| Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies... | |
| Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting... | |
|
Safety Engineered Hoist Ring / Standard U-Bar: 1-8 x 1.29 Thread, Rated Load: 10,000 lbs. -- AK46210
Safety Engineered Hoist Ring / Standard U-Bar: 1-8 x 1.54 Thread, Rated Load: 10,000 lbs. -- AK46212
Safety Engineered Hoist Ring / Standard U-Bar: 1-8 x 2.29 Thread, Rated Load: 10,000 lbs. -- AK46214
Safety Engineered Hoist Ring / Standard U-Bar: 1/4-20 x 0.54 Thread, Rated Load: 600 lbs. -- AK46100
Safety Engineered Hoist Ring / Standard U-Bar: 3-4 x 4.20 Thread, Rated Load: 75,000 lbs. -- AK47200
|
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with... |
| Product Information Pivots a full 180 degrees, but do not rotate. To obtain maximum load capacity, high strength socket head cap screw must be used. Material: Aircraft Quality Alloy "chrome... | |
| Product Information Sizes from 3/8 x 2" to 1-1/2 x 6" Certified heat treated Load ratings from 1,500 lbs. to 31,300 lbs. A = Specify size required B = Specify... | |
|
Pivot Lifting Plate Hoist Ring: 1-8 Thread x 8-7/64 U-Bar Height, Rated Load: 10,000 lbs. -- AK44620
|
Product Information Pivots 180 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected Large ball... |