Te-Co, Inc. Posi Hex Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1/4-28 Thread, End Force = 3.00 Initial x 13.00 Final without Locking Element 57006X

Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002
Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Suppliers

Company
Product
Description
Supplier Links
Posi Hex Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1/4-28 Thread, End Force = 3.00 Initial x 13.00 Final without Locking Element - 57006X - Te-Co, Inc.
Union, OH, USA
Posi Hex Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1/4-28 Thread, End Force = 3.00 Initial x 13.00 Final without Locking Element
57006X
Posi Hex Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1/4-28 Thread, End Force = 3.00 Initial x 13.00 Final without Locking Element 57006X
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Product Information

  • Material:
    • Steel Body: 12L14 Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Steel Plunger: 12L14 Steel, Case Hardened
    • Stainless Steel Plunger: 303 Stainless Steel
  • Black Oxide Finish
  • Easy installation and removal
  • Withstands high torque
  • One-piece body - no set screw in back
  • *1-8 (Part #57184) not available In one piece-design
  • INCH SIZES
    • Steel Nose: + 000 - 001
    • Delrin Nose: + 000 - 002
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57006X
Product Name Posi Hex Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1/4-28 Thread, End Force = 3.00 Initial x 13.00 Final without Locking Element
Plunger Type Ball Plunger; Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Indexing Plungers - SDXN - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1378 to 0.3937 inch (3.5 to 10 mm)
End Force 1.01 to 7.87 lbs (0.4588 to 3.57 kg)
View Details
Short Pull Ring Retractable Plungers - 27801 - Jergens, Inc.
Specs
Plunger Type Pull Ring Plunger; (Retractable)
End Force 3 lbs (1.36 kg)
Body Steel; Stainless Steel; Steel or Stainless Steel
View Details
Spring Loaded Plunger, Press-in, Small Size, Without hold-open feature, Steel, Green Knob - 56-360-014 - Southco
Specs
Plunger Type Spring Plunger
Body Plastic; Plastic
Ball / Plunger Steel
View Details
2 suppliers
Posi-Hex Plungers - Steel w/Delrin® Nose - DPH60P - Vlier
Specs
Plunger Type Posi-Hex
Stroke 1.25 inch (31.75 mm)
End Force 17.4 lbs (7.89 kg)
View Details