Te-Co, Inc. Knurled Knob Hand Retractable Spring Plunger / Non-Locking / Yellow Chromate Steel: 5/16-18 Thread with Locking Element 54651

Description
Product Information Material: Body: Steel or Stainless Steel Plunger: Steel or Stainless Steel Unified ANSI and metric threads Hand retractable plunger can be easily engaged and withdrawn Chamfered plunger for easy alignment Built-in drive wrench for rapid installation and alignment *Black Oxide Finish **Zinc Plated Yellow Chromate Finish ***Radiused Nose *Tolerance: +.000; -.0254 (+.000; -.001) **Zinc Plated Yellow Chromate Finish
Description
Product Information Material: Body: Steel or Stainless Steel Plunger: Steel or Stainless Steel Unified ANSI and metric threads Hand retractable plunger can be easily engaged and withdrawn Chamfered plunger for easy alignment Built-in drive wrench for rapid installation and alignment *Black Oxide Finish **Zinc Plated Yellow Chromate Finish ***Radiused Nose *Tolerance: +.000; -.0254 (+.000; -.001) **Zinc Plated Yellow Chromate Finish

Suppliers

Company
Product
Description
Supplier Links
Knurled Knob Hand Retractable Spring Plunger / Non-Locking / Yellow Chromate Steel: 5/16-18 Thread with Locking Element - 54651 - Te-Co, Inc.
Union, OH, USA
Knurled Knob Hand Retractable Spring Plunger / Non-Locking / Yellow Chromate Steel: 5/16-18 Thread with Locking Element
54651
Knurled Knob Hand Retractable Spring Plunger / Non-Locking / Yellow Chromate Steel: 5/16-18 Thread with Locking Element 54651
Product Information Material: Body: Steel or Stainless Steel Plunger: Steel or Stainless Steel Unified ANSI and metric threads Hand retractable plunger can be easily engaged and withdrawn Chamfered plunger for easy alignment Built-in drive wrench for rapid installation and alignment *Black Oxide Finish **Zinc Plated Yellow Chromate Finish ***Radiused Nose *Tolerance: +.000; -.0254 (+.000; -.001) **Zinc Plated Yellow Chromate Finish

Product Information

  • Material:
    • Body: Steel or Stainless Steel
    • Plunger: Steel or Stainless Steel
  • Unified ANSI and metric threads
  • Hand retractable plunger can be easily engaged and withdrawn
  • Chamfered plunger for easy alignment
  • Built-in drive wrench for rapid installation and alignment

*Black Oxide Finish
**Zinc Plated Yellow Chromate Finish
***Radiused Nose
*Tolerance: +.000; -.0254 (+.000; -.001)
**Zinc Plated Yellow Chromate Finish

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 54651
Product Name Knurled Knob Hand Retractable Spring Plunger / Non-Locking / Yellow Chromate Steel: 5/16-18 Thread with Locking Element
Plunger Type Knurled Head Plunger; (Retractable, Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Hand Retractable Plungers - 27828 - Jergens, Inc.
Specs
Plunger Type (Locking, Retractable)
End Force 4 lbs (1.81 kg)
Body Stainless Steel; Stainless Steel
View Details
Spring Plungers & Indexing Plungers - 188895 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Ball Plungers - Steel - BM3A - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.2756 inch (7 mm)
End Force 1.01 lbs (0.4588 kg)
View Details
Hexagon Head Steel Spring Ball Plunger With M5 Threads - Heavy End Pressure - S707CBMH0514H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M5 x 0.8; Other Metric Thread; M5
Non-threaded 0.1181 inch (3 mm)
View Details