Te-Co, Inc. Hex Nose Plunger / Light End Force - Steel, Black Oxide: 3/8-16 Thread, End Force 2.8 Initial x 7.2 Final with Locking Element 57212

Description
Product Information Material: Steel, Black Oxide Finish Case hardened plunger Black Oxide Finish Hexagonal nose design allows for easy installation/removal with socket wrench
Description
Product Information Material: Steel, Black Oxide Finish Case hardened plunger Black Oxide Finish Hexagonal nose design allows for easy installation/removal with socket wrench

Suppliers

Company
Product
Description
Supplier Links
Hex Nose Plunger / Light End Force - Steel, Black Oxide: 3/8-16 Thread, End Force 2.8 Initial x 7.2 Final with Locking Element - 57212 - Te-Co, Inc.
Union, OH, USA
Hex Nose Plunger / Light End Force - Steel, Black Oxide: 3/8-16 Thread, End Force 2.8 Initial x 7.2 Final with Locking Element
57212
Hex Nose Plunger / Light End Force - Steel, Black Oxide: 3/8-16 Thread, End Force 2.8 Initial x 7.2 Final with Locking Element 57212
Product Information Material: Steel, Black Oxide Finish Case hardened plunger Black Oxide Finish Hexagonal nose design allows for easy installation/removal with socket wrench

Product Information

  • Material: Steel, Black Oxide Finish
  • Case hardened plunger
  • Black Oxide Finish
  • Hexagonal nose design allows for easy installation/removal with socket wrench
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57212
Product Name Hex Nose Plunger / Light End Force - Steel, Black Oxide: 3/8-16 Thread, End Force 2.8 Initial x 7.2 Final with Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Spring Plungers - 27254 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 7.19 lbs (3.26 kg)
Thread Size M10 x 1.5
View Details
Press-Fit Ball Plungers - SBP, SBPJ, SBPH, SBPHJ - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0256 to 0.1260 inch (0.6500 to 3.2 mm)
End Force 0.3822 to 27.43 lbs (0.1733 to 12.44 kg)
View Details
Spring Plungers & Indexing Plungers - 237384 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Body Steel
View Details
Hexagon Head Steel Spring Ball Plunger With M16 Threads - Heavy End Pressure - S707CBMH1633H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Non-threaded 0.3937 inch (10 mm)
View Details