Te-Co, Inc. Delrin® Knob Steel Hand Retractable Spring Plunger / Non-Locking: 1/4-20 Thread with Locking Element 58350

Description
Product Information Material: Body: Steel Plunger: Case Hardened Steel Knob: Delrin (Black) Non-locking design Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%
Description
Product Information Material: Body: Steel Plunger: Case Hardened Steel Knob: Delrin (Black) Non-locking design Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%

Suppliers

Company
Product
Description
Supplier Links
Delrin® Knob Steel Hand Retractable Spring Plunger / Non-Locking: 1/4-20 Thread with Locking Element - 58350 - Te-Co, Inc.
Union, OH, USA
Delrin® Knob Steel Hand Retractable Spring Plunger / Non-Locking: 1/4-20 Thread with Locking Element
58350
Delrin® Knob Steel Hand Retractable Spring Plunger / Non-Locking: 1/4-20 Thread with Locking Element 58350
Product Information Material: Body: Steel Plunger: Case Hardened Steel Knob: Delrin (Black) Non-locking design Contoured knob Unified ANSI & metric threads *No thread relief in 1/4-20 thread size *No thread relief in M6 thread size Initial End Forces = +/-50% Final End Forces = +/-25%

Product Information

  • Material:
    • Body: Steel
    • Plunger: Case Hardened Steel
    • Knob: Delrin (Black)
  • Non-locking design
  • Contoured knob
  • Unified ANSI & metric threads

*No thread relief in 1/4-20 thread size
*No thread relief in M6 thread size
Initial End Forces = +/-50% Final End Forces = +/-25%

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 58350
Product Name Delrin® Knob Steel Hand Retractable Spring Plunger / Non-Locking: 1/4-20 Thread with Locking Element
Plunger Type Ball Plunger; (Retractable, Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - 10977 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 11.91 lbs (5.4 kg)
Thread Size M6 x 1.0
View Details
Indexing Plungers - GDX - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.2362 to 0.4724 inch (6 to 12 mm)
End Force 1.8 to 13.49 lbs (0.8156 to 6.12 kg)
View Details
Spring Plungers & Indexing Plungers - 237794 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Body Steel
View Details
Slotted Head Stainless Steel Spring Ball Plunger With M5 Long-Lok Threads - Standard End Pressure - S707YBMSL0512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M5 x 0.8; Other Metric Thread; M5
Non-threaded 0.1181 inch (3 mm)
View Details