Te-Co, Inc. Ball Plunger - Steel Body, Nylon Ball: 8-32 Thread, End Force = .50 Initial x 1.25 Final without Locking Element 53825X

Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force
Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Suppliers

Company
Product
Description
Supplier Links
Ball Plunger - Steel Body, Nylon Ball: 8-32 Thread, End Force = .50 Initial x 1.25 Final without Locking Element - 53825X - Te-Co, Inc.
Union, OH, USA
Ball Plunger - Steel Body, Nylon Ball: 8-32 Thread, End Force = .50 Initial x 1.25 Final without Locking Element
53825X
Ball Plunger - Steel Body, Nylon Ball: 8-32 Thread, End Force = .50 Initial x 1.25 Final without Locking Element 53825X
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Product Information

  • Material:
    • Steel Body: 12L14Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Ball: 440 Stainless Steel or Nylon
  • Smallest and lightest spring loaded device
  • Side-load tolerant
  • Controlled end forces
  • Screwdriver installation
  • Many sizes conform to TCMAI standards
  • Steel Bodies are color coded to indicate end forces:
    • Zinc = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
  • Stainless Bodies are color stamped on driver end to indicate end forces:
    • Plain = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53825X
Product Name Ball Plunger - Steel Body, Nylon Ball: 8-32 Thread, End Force = .50 Initial x 1.25 Final without Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Head Steel Spring Ball Plunger With M20 Threads - Heavy End Pressure - S707CBMS2030H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M20
Non-threaded 0.4724 inch (12 mm)
View Details
Indexing Plungers - EIP-L - Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1969 to 0.3937 inch (5 to 10 mm)
End Force 1.35 to 8.99 lbs (0.6117 to 4.08 kg)
View Details
Spring Plungers & Indexing Plungers - 188952 - RS Components, Ltd.
Specs
Plunger Type Ball Plunger
Body Plastic
View Details
Locking Hand Retractable Plungers - 27429 - Jergens, Inc.
Specs
Plunger Type (Locking, Retractable)
End Force 5 lbs (2.27 kg)
Body Steel; Steel
View Details