Te-Co, Inc. Long Travel Steel Hex Nose Plunger / Black Oxide Body & Nose: 3/4-10 Thread, End Force = 4.0 Initial x 35.0 Final with Locking Element 57102

Description
Product Information Material: Steel Ideal for high-speed, long-life applications Hexagonal nose design Easy insertion, adjustment or removal
Description
Product Information Material: Steel Ideal for high-speed, long-life applications Hexagonal nose design Easy insertion, adjustment or removal

Suppliers

Company
Product
Description
Supplier Links
Long Travel Steel Hex Nose Plunger / Black Oxide Body & Nose: 3/4-10 Thread, End Force = 4.0 Initial x 35.0 Final with Locking Element - 57102 - Te-Co, Inc.
Union, OH, USA
Long Travel Steel Hex Nose Plunger / Black Oxide Body & Nose: 3/4-10 Thread, End Force = 4.0 Initial x 35.0 Final with Locking Element
57102
Long Travel Steel Hex Nose Plunger / Black Oxide Body & Nose: 3/4-10 Thread, End Force = 4.0 Initial x 35.0 Final with Locking Element 57102
Product Information Material: Steel Ideal for high-speed, long-life applications Hexagonal nose design Easy insertion, adjustment or removal

Product Information

  • Material: Steel
  • Ideal for high-speed, long-life applications
  • Hexagonal nose design
  • Easy insertion, adjustment or removal
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57102
Product Name Long Travel Steel Hex Nose Plunger / Black Oxide Body & Nose: 3/4-10 Thread, End Force = 4.0 Initial x 35.0 Final with Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

L-Handle Retractable Locking Plungers - 27437 - Jergens, Inc.
Specs
Plunger Type L Handle Plunger; (Locking, Retractable)
End Force 3.75 lbs (1.7 kg)
Body Steel; Stainless Steel; Steel or Stainless Steel
View Details
Spring Plungers - LPL-SUS, LPLH-SUS - Imao-Fixtureworks
Specs
Plunger Type Spring Plunger; (Thread Locking Element)
Stroke 0.0906 to 0.1969 inch (2.3 to 5 mm)
End Force 1.12 to 22.48 lbs (0.5098 to 10.2 kg)
View Details
Spring Plungers & Indexing Plungers - 237671 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Body Stainless Steel
View Details
Slotted Head Steel Spring Pin Plunger With M10 Threads - Light End Pressure - S707CPMS1019L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10
Non-threaded 0.1772 inch (4.5 mm)
View Details