Te-Co, Inc. Spring Plunger / Light End Force - Steel Body, Phenolic Nose: 8-32 Thread, End Force = 0.70 Initial x 2.30 Final with Locking Element 57409

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Brown Phenolic Nose Ideal for aluminum, brass, or any soft, easily marred material. High tensile strength Excellent wear resistance
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Brown Phenolic Nose Ideal for aluminum, brass, or any soft, easily marred material. High tensile strength Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Light End Force - Steel Body, Phenolic Nose: 8-32 Thread, End Force = 0.70 Initial x 2.30 Final with Locking Element
57409
Spring Plunger / Light End Force - Steel Body, Phenolic Nose: 8-32 Thread, End Force = 0.70 Initial x 2.30 Final with Locking Element 57409
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Brown Phenolic Nose Ideal for aluminum, brass, or any soft, easily marred material. High tensile strength Excellent wear resistance

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Brown Phenolic Nose
  • Ideal for aluminum, brass, or any soft, easily marred material.
  • High tensile strength
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57409
Product Name Spring Plunger / Light End Force - Steel Body, Phenolic Nose: 8-32 Thread, End Force = 0.70 Initial x 2.30 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Indexing Plungers - NDX-L - Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1969 to 0.3937 inch (5 to 10 mm)
End Force 1.12 to 7.64 lbs (0.5098 to 3.47 kg)
View Details
Slotted Head Steel Spring Ball Plunger With M16 Long-Lok Threads - Standard End Pressure - S707CBMSL1624 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Non-threaded 0.3937 inch (10 mm)
View Details
Spring Plungers & Indexing Plungers - 478911 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size M8 x 1.25; Other Metric Thread; M8
Body Stainless Steel
View Details
Push-Fit Plungers - Light End Force w/Delrin® Plunger - DSPFP53 - Vlier
Specs
Plunger Type Press Fit Plunger
Stroke 0.5210 inch (13.23 mm)
End Force 3 lbs (1.36 kg)
View Details