Te-Co, Inc. Spring Plunger / Light End Force - Steel Body, Phenolic Nose: 5/16-18 Thread, End Force = 1.50 Initial x 4.50 Final without Locking Element 57413X

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Brown Phenolic Nose Ideal for aluminum, brass, or any soft, easily marred material. High tensile strength Excellent wear resistance
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Brown Phenolic Nose Ideal for aluminum, brass, or any soft, easily marred material. High tensile strength Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Light End Force - Steel Body, Phenolic Nose: 5/16-18 Thread, End Force = 1.50 Initial x 4.50 Final without Locking Element
57413X
Spring Plunger / Light End Force - Steel Body, Phenolic Nose: 5/16-18 Thread, End Force = 1.50 Initial x 4.50 Final without Locking Element 57413X
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Brown Phenolic Nose Ideal for aluminum, brass, or any soft, easily marred material. High tensile strength Excellent wear resistance

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Brown Phenolic Nose
  • Ideal for aluminum, brass, or any soft, easily marred material.
  • High tensile strength
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57413X
Product Name Spring Plunger / Light End Force - Steel Body, Phenolic Nose: 5/16-18 Thread, End Force = 1.50 Initial x 4.50 Final without Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - Fine Thread (UNF) - 10707 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 5 lbs (2.27 kg)
Thread Size 3/8-24
View Details
Spring Plungers & Indexing Plungers - 188913 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Nylon Ball Plungers - Steel w/Nylon Ball - DBMH12AN - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.8661 inch (22 mm)
End Force 25.85 lbs (11.72 kg)
View Details
Slotted Head Stainless Steel Spring Ball Plunger With M20 Threads - Standard End Pressure - S707YBMS2030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M20
Non-threaded 0.4724 inch (12 mm)
View Details