Te-Co, Inc. Unfinished Ground Straight Index Plunger: 90 lbs. Force 54915

Description
Product Information For material information, contact TE-CO Many sizes conform to TCMAI standards Bushing not included - order separately * For proper installation use nominal drill diameter ** Approximate poundage required to completely retract plunger.
Description
Product Information For material information, contact TE-CO Many sizes conform to TCMAI standards Bushing not included - order separately * For proper installation use nominal drill diameter ** Approximate poundage required to completely retract plunger.

Suppliers

Company
Product
Description
Supplier Links
Unfinished Ground Straight Index Plunger: 90 lbs. Force - 54915 - Te-Co, Inc.
Union, OH, USA
Unfinished Ground Straight Index Plunger: 90 lbs. Force
54915
Unfinished Ground Straight Index Plunger: 90 lbs. Force 54915
Product Information For material information, contact TE-CO Many sizes conform to TCMAI standards Bushing not included - order separately * For proper installation use nominal drill diameter ** Approximate poundage required to completely retract plunger.

Product Information

  • For material information, contact TE-CO
  • Many sizes conform to TCMAI standards
  • Bushing not included - order separately

* For proper installation use nominal drill diameter
** Approximate poundage required to completely retract plunger.

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 54915
Product Name Unfinished Ground Straight Index Plunger: 90 lbs. Force
Plunger Type Index Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Press-Fit Ball Plungers - SBPR - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0315 to 0.1378 inch (0.8000 to 3.5 mm)
End Force 0.6744 to 5.62 lbs (0.3059 to 2.55 kg)
View Details
Steel Spring Plungers - 26870 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 7.25 lbs (3.29 kg)
Thread Size M4 x 0.7
View Details
Spring-Loaded Plungers - 56-170-2-017 - bisco industries
Specs
Plunger Type Spring Plunger
View Details
Posi-Hex™ Ball Plungers - Steel w/Nylon Ball - DPHB50 - Vlier
Specs
Plunger Type Ball Plunger; Posi-Hex
Stroke 0.4450 inch (11.3 mm)
End Force 1.25 lbs (0.5669 kg)
View Details