Te-Co, Inc. Spring Plunger / Light End Force - Steel Body, Phenolic Nose: 5/16-18 Thread, End Force = 1.50 Initial x 4.50 Final with Locking Element 57413

Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Brown Phenolic Nose Ideal for aluminum, brass, or any soft, easily marred material. High tensile strength Excellent wear resistance
Description
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Brown Phenolic Nose Ideal for aluminum, brass, or any soft, easily marred material. High tensile strength Excellent wear resistance

Suppliers

Company
Product
Description
Supplier Links
Union, OH, USA
Spring Plunger / Light End Force - Steel Body, Phenolic Nose: 5/16-18 Thread, End Force = 1.50 Initial x 4.50 Final with Locking Element
57413
Spring Plunger / Light End Force - Steel Body, Phenolic Nose: 5/16-18 Thread, End Force = 1.50 Initial x 4.50 Final with Locking Element 57413
Product Information Steel Body Plungers: 12L14 Steel Body Black Oxide Finish Brown Phenolic Nose Ideal for aluminum, brass, or any soft, easily marred material. High tensile strength Excellent wear resistance

Product Information

  • Steel Body Plungers:
    • 12L14 Steel Body
    • Black Oxide Finish
    • Brown Phenolic Nose
  • Ideal for aluminum, brass, or any soft, easily marred material.
  • High tensile strength
  • Excellent wear resistance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57413
Product Name Spring Plunger / Light End Force - Steel Body, Phenolic Nose: 5/16-18 Thread, End Force = 1.50 Initial x 4.50 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Spring Plungers - 26870 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 7.25 lbs (3.29 kg)
Thread Size M4 x 0.7
View Details
Hex Socket Ball Plungers - BST-A, BSTH-A - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0197 to 0.2165 inch (0.5000 to 5.5 mm)
End Force 0.3372 to 60.7 lbs (0.1529 to 27.53 kg)
View Details
Spring Plungers & Indexing Plungers - 2845476 - RS Components, Ltd.
Specs
Plunger Type Ball Plunger
Body Plastic
View Details
Hexagon Head Stainless Steel Spring Ball Plunger With M10 Threads - Standard End Pressure - S707YBMH1023 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10
Non-threaded 0.2362 inch (6 mm)
View Details