Te-Co, Inc. Posi Hex Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 1/4-20 Thread, End Force = 1.0 Initial x 4.0 Final without Locking Element 57188X

Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002
Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Suppliers

Company
Product
Description
Supplier Links
Posi Hex Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 1/4-20 Thread, End Force = 1.0 Initial x 4.0 Final without Locking Element - 57188X - Te-Co, Inc.
Union, OH, USA
Posi Hex Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 1/4-20 Thread, End Force = 1.0 Initial x 4.0 Final without Locking Element
57188X
Posi Hex Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 1/4-20 Thread, End Force = 1.0 Initial x 4.0 Final without Locking Element 57188X
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Product Information

  • Material:
    • Steel Body: 12L14 Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Steel Plunger: 12L14 Steel, Case Hardened
    • Stainless Steel Plunger: 303 Stainless Steel
  • Black Oxide Finish
  • Easy installation and removal
  • Withstands high torque
  • One-piece body - no set screw in back
  • *1-8 (Part #57184) not available In one piece-design
  • INCH SIZES
    • Steel Nose: + 000 - 001
    • Delrin Nose: + 000 - 002
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57188X
Product Name Posi Hex Spring Plunger / Light End Force - Steel Body, Delrin® Nose: 1/4-20 Thread, End Force = 1.0 Initial x 4.0 Final without Locking Element
Plunger Type Ball Plunger; Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Ball Plungers - 10809 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 17 lbs (7.71 kg)
Thread Size 5/16-18
View Details
Indexing Plungers - WDX - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1969 to 0.3937 inch (5 to 10 mm)
End Force 1.12 to 7.87 lbs (0.5098 to 3.57 kg)
View Details
Spring Plungers & Indexing Plungers - 478917 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size M5 x 0.8; Other Metric Thread; M5
Body Stainless Steel
View Details
Slotted Head Steel Spring Ball Plunger With M5 Long-Lok Threads - Standard End Pressure - S707CBMSL0512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M5 x 0.8; Other Metric Thread; M5
Non-threaded 0.1181 inch (3 mm)
View Details