Te-Co, Inc. Finished Ground Taper Index Plunger: 48 lbs. Force 54902

Description
Product Information For material information, contact TE-CO Many sizes conform to TCMAI standards Bushing not included - order separately * For proper installation use nominal drill diameter ** Approximate poundage required to completely retract plunger.
Description
Product Information For material information, contact TE-CO Many sizes conform to TCMAI standards Bushing not included - order separately * For proper installation use nominal drill diameter ** Approximate poundage required to completely retract plunger.

Suppliers

Company
Product
Description
Supplier Links
Finished Ground Taper Index Plunger: 48 lbs. Force - 54902 - Te-Co, Inc.
Union, OH, USA
Finished Ground Taper Index Plunger: 48 lbs. Force
54902
Finished Ground Taper Index Plunger: 48 lbs. Force 54902
Product Information For material information, contact TE-CO Many sizes conform to TCMAI standards Bushing not included - order separately * For proper installation use nominal drill diameter ** Approximate poundage required to completely retract plunger.

Product Information

  • For material information, contact TE-CO
  • Many sizes conform to TCMAI standards
  • Bushing not included - order separately

* For proper installation use nominal drill diameter
** Approximate poundage required to completely retract plunger.

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 54902
Product Name Finished Ground Taper Index Plunger: 48 lbs. Force
Plunger Type Index Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Head Steel Spring Ball Plunger With M3 Long-Lok Threads - Heavy End Pressure - S707CBMSL0307H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M3
Non-threaded 0.0591 inch (1.5 mm)
View Details
Indexing Plungers - NDXN-L - Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1378 to 0.3937 inch (3.5 to 10 mm)
End Force 1.01 to 7.87 lbs (0.4588 to 3.57 kg)
View Details
Spring Plungers & Indexing Plungers - 237823 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size Other Metric Thread; M20
Body Stainless Steel
View Details
Steel Ball Plungers - 10886 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 29.77 lbs (13.5 kg)
Thread Size M12 x 1.75
View Details