Te-Co, Inc. Posi Hex Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1/2-13 Thread, End Force = 6.60 Initial x 17.40 Final with Locking Element 57081

Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002
Description
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Suppliers

Company
Product
Description
Supplier Links
Posi Hex Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1/2-13 Thread, End Force = 6.60 Initial x 17.40 Final with Locking Element - 57081 - Te-Co, Inc.
Union, OH, USA
Posi Hex Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1/2-13 Thread, End Force = 6.60 Initial x 17.40 Final with Locking Element
57081
Posi Hex Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1/2-13 Thread, End Force = 6.60 Initial x 17.40 Final with Locking Element 57081
Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel, Case Hardened Stainless Steel Plunger: 303 Stainless Steel Black Oxide Finish Easy installation and removal Withstands high torque One-piece body - no set screw in back *1-8 (Part #57184) not available In one piece-design INCH SIZES Steel Nose: + 000 - 001 Delrin Nose: + 000 - 002

Product Information

  • Material:
    • Steel Body: 12L14 Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Steel Plunger: 12L14 Steel, Case Hardened
    • Stainless Steel Plunger: 303 Stainless Steel
  • Black Oxide Finish
  • Easy installation and removal
  • Withstands high torque
  • One-piece body - no set screw in back
  • *1-8 (Part #57184) not available In one piece-design
  • INCH SIZES
    • Steel Nose: + 000 - 001
    • Delrin Nose: + 000 - 002
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 57081
Product Name Posi Hex Spring Plunger / Heavy End Force - Steel Body, Steel Nose: 1/2-13 Thread, End Force = 6.60 Initial x 17.40 Final with Locking Element
Plunger Type Ball Plunger; Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Indexing Plungers - GDX - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.2362 to 0.4724 inch (6 to 12 mm)
End Force 1.8 to 13.49 lbs (0.8156 to 6.12 kg)
View Details
Stainless Steel Spring Plungers - 27016 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 15 lbs (6.8 kg)
Thread Size 5/16-18
View Details
Spring Loaded Plunger, Press-in, Large Size, With hold-open feature, Steel, Black Knob - 56-261-000 - Southco
Specs
Plunger Type Spring Plunger
Body Plastic; Plastic
Ball / Plunger Steel
View Details
2 suppliers
Posi-Hex Plungers - Steel w/Delrin® Nose - DPH48B - Vlier
Specs
Plunger Type Posi-Hex
Stroke 0.5300 inch (13.46 mm)
End Force 1.6 lbs (0.7256 kg)
View Details