Te-Co, Inc. Ball Plunger - Stainless Steel Body, Nylon Ball: 4-48 Thread, End Force = .12 Initial x .50 Final without Locking Element 53830X

Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force
Description
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Suppliers

Company
Product
Description
Supplier Links
Ball Plunger - Stainless Steel Body, Nylon Ball: 4-48 Thread, End Force = .12 Initial x .50 Final without Locking Element - 53830X - Te-Co, Inc.
Union, OH, USA
Ball Plunger - Stainless Steel Body, Nylon Ball: 4-48 Thread, End Force = .12 Initial x .50 Final without Locking Element
53830X
Ball Plunger - Stainless Steel Body, Nylon Ball: 4-48 Thread, End Force = .12 Initial x .50 Final without Locking Element 53830X
Product Information Material: Steel Body: 12L14Steel Stainless Steel Body: 303 Stainless Steel Ball: 440 Stainless Steel or Nylon Smallest and lightest spring loaded device Side-load tolerant Controlled end forces Screwdriver installation Many sizes conform to TCMAI standards Steel Bodies are color coded to indicate end forces: Zinc = Light Force Black = Standard Force Gold = Heavy Force Stainless Bodies are color stamped on driver end to indicate end forces: Plain = Light Force Black = Standard Force Gold = Heavy Force

Product Information

  • Material:
    • Steel Body: 12L14Steel
    • Stainless Steel Body: 303 Stainless Steel
    • Ball: 440 Stainless Steel or Nylon
  • Smallest and lightest spring loaded device
  • Side-load tolerant
  • Controlled end forces
  • Screwdriver installation
  • Many sizes conform to TCMAI standards
  • Steel Bodies are color coded to indicate end forces:
    • Zinc = Light Force
    • Black = Standard Force
    • Gold = Heavy Force
  • Stainless Bodies are color stamped on driver end to indicate end forces:
    • Plain = Light Force
    • Black = Standard Force
    • Gold = Heavy Force

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 53830X
Product Name Ball Plunger - Stainless Steel Body, Nylon Ball: 4-48 Thread, End Force = .12 Initial x .50 Final without Locking Element
Plunger Type Ball Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Indexing Plungers - EIP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1969 to 0.3937 inch (5 to 10 mm)
End Force 1.35 to 8.99 lbs (0.6117 to 4.08 kg)
View Details
Slotted Head Stainless Steel Spring Ball Plunger With M5 Threads - Standard End Pressure - S707YBMS0512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M5 x 0.8; Other Metric Thread; M5
Non-threaded 0.1181 inch (3 mm)
View Details
Spring Plungers & Indexing Plungers - 188954 - RS Components, Ltd.
Specs
Plunger Type Ball Plunger
Body Stainless Steel
View Details
Nylon Ball Plungers - Steel w/Nylon Ball - DB46 - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.1870 inch (4.75 mm)
End Force 0.5000 lbs (0.2268 kg)
View Details