Te-Co, Inc. Metric Spring Plunger - Steel Body, Steel Nose: M10 x 1.5 Thread, End Force = 2.00 Initial x 7.80 Final with Locking Element 63707

Description
Product Information Carbon & Stainless Steel Nose Material: Steel Body: 12L14 Steel, Black Oxide Finish Stainless Steel Body: 303 Stainless Steel Steel Nose: 12L14 Steel, Black Oxide Finish Stainless Steel Nose: 303 Stainless Steel Many sizes conform to TCMAI standards All dimensions in metric format
Description
Product Information Carbon & Stainless Steel Nose Material: Steel Body: 12L14 Steel, Black Oxide Finish Stainless Steel Body: 303 Stainless Steel Steel Nose: 12L14 Steel, Black Oxide Finish Stainless Steel Nose: 303 Stainless Steel Many sizes conform to TCMAI standards All dimensions in metric format

Suppliers

Company
Product
Description
Supplier Links
Metric Spring Plunger - Steel Body, Steel Nose: M10 x 1.5 Thread, End Force = 2.00 Initial x 7.80 Final with Locking Element - 63707 - Te-Co, Inc.
Union, OH, USA
Metric Spring Plunger - Steel Body, Steel Nose: M10 x 1.5 Thread, End Force = 2.00 Initial x 7.80 Final with Locking Element
63707
Metric Spring Plunger - Steel Body, Steel Nose: M10 x 1.5 Thread, End Force = 2.00 Initial x 7.80 Final with Locking Element 63707
Product Information Carbon & Stainless Steel Nose Material: Steel Body: 12L14 Steel, Black Oxide Finish Stainless Steel Body: 303 Stainless Steel Steel Nose: 12L14 Steel, Black Oxide Finish Stainless Steel Nose: 303 Stainless Steel Many sizes conform to TCMAI standards All dimensions in metric format

Product Information

Carbon & Stainless Steel Nose

  • Material:
    • Steel Body: 12L14 Steel, Black Oxide Finish
    • Stainless Steel Body: 303 Stainless Steel
    • Steel Nose: 12L14 Steel, Black Oxide Finish
    • Stainless Steel Nose: 303 Stainless Steel
  • Many sizes conform to TCMAI standards
  • All dimensions in metric format
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 63707
Product Name Metric Spring Plunger - Steel Body, Steel Nose: M10 x 1.5 Thread, End Force = 2.00 Initial x 7.80 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Short Pull Ring Retractable Plungers - 27442 - Jergens, Inc.
Specs
Plunger Type Pull Ring Plunger; (Retractable)
End Force 3 lbs (1.36 kg)
Body Steel; Stainless Steel; Steel or Stainless Steel
View Details
Spring Plungers & Indexing Plungers - 478359 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10
Body Steel
View Details
Nylon Ball Plungers - Steel w/Nylon Ball - DB48 - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.3120 inch (7.92 mm)
End Force 1 lbs (0.4535 kg)
View Details
Hexagon Head Stainless Steel Spring Ball Plunger With M4 Threads - Standard End Pressure - S707YBMH0410 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M4 x 0.7; Other Metric Thread; M4
Non-threaded 0.0984 inch (2.5 mm)
View Details