Te-Co, Inc. Metric Spring Plunger - Steel Body, Steel Nose: M12 x 1.75 Thread, End Force = 10.00 Initial x 24.50 Final with Locking Element 63704

Description
Product Information Carbon & Stainless Steel Nose Material: Steel Body: 12L14 Steel, Black Oxide Finish Stainless Steel Body: 303 Stainless Steel Steel Nose: 12L14 Steel, Black Oxide Finish Stainless Steel Nose: 303 Stainless Steel Many sizes conform to TCMAI standards All dimensions in metric format
Description
Product Information Carbon & Stainless Steel Nose Material: Steel Body: 12L14 Steel, Black Oxide Finish Stainless Steel Body: 303 Stainless Steel Steel Nose: 12L14 Steel, Black Oxide Finish Stainless Steel Nose: 303 Stainless Steel Many sizes conform to TCMAI standards All dimensions in metric format

Suppliers

Company
Product
Description
Supplier Links
Metric Spring Plunger - Steel Body, Steel Nose: M12 x 1.75 Thread, End Force = 10.00 Initial x 24.50 Final with Locking Element - 63704 - Te-Co, Inc.
Union, OH, USA
Metric Spring Plunger - Steel Body, Steel Nose: M12 x 1.75 Thread, End Force = 10.00 Initial x 24.50 Final with Locking Element
63704
Metric Spring Plunger - Steel Body, Steel Nose: M12 x 1.75 Thread, End Force = 10.00 Initial x 24.50 Final with Locking Element 63704
Product Information Carbon & Stainless Steel Nose Material: Steel Body: 12L14 Steel, Black Oxide Finish Stainless Steel Body: 303 Stainless Steel Steel Nose: 12L14 Steel, Black Oxide Finish Stainless Steel Nose: 303 Stainless Steel Many sizes conform to TCMAI standards All dimensions in metric format

Product Information

Carbon & Stainless Steel Nose

  • Material:
    • Steel Body: 12L14 Steel, Black Oxide Finish
    • Stainless Steel Body: 303 Stainless Steel
    • Steel Nose: 12L14 Steel, Black Oxide Finish
    • Stainless Steel Nose: 303 Stainless Steel
  • Many sizes conform to TCMAI standards
  • All dimensions in metric format
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Ball and Spring Plungers
Product Number 63704
Product Name Metric Spring Plunger - Steel Body, Steel Nose: M12 x 1.75 Thread, End Force = 10.00 Initial x 24.50 Final with Locking Element
Plunger Type Spring Plunger; (Thread Locking Element)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Spring Plungers - 27271 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 2.69 lbs (1.22 kg)
Thread Size M5 x 0.8
View Details
Spring Plungers & Indexing Plungers - 478923 - RS Components, Ltd.
Specs
Plunger Type Spring Plunger
Thread Size Other Metric Thread; M20
Body Stainless Steel
View Details
Light End Force Posi-Hex Plungers - Steel w/Delrin® Nose - DPH49 - Vlier
Specs
Plunger Type Posi-Hex
Stroke 0.5300 inch (13.46 mm)
End Force 1.5 lbs (0.6803 kg)
View Details
Slotted Head Stainless Steel Spring Ball Plunger With M16 Long-Lok Threads - Heavy End Pressure - S707YBMSL1624H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Non-threaded 0.3937 inch (10 mm)
View Details